MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 44-QFN (8x8)
MCU, 32BIT, 50MHZ, QFN-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 44-QFN (8x8)
32-bit Microcontrollers - MCU 32B MCU 32KB FL 8KB RAM 40MHz 28Pin
IC MCU 32BIT 32KB FLASH 44QFN
IC MCU 32BIT 32KB FLASH 44QFN
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX120F032DT-I/ML-ND | 73T1344 | PIC32MX120F032DT-I/ML | PIC32MX120F032DT-I/ML | PIC32MX120F032DT-I/ML | PIC32MX120F032DT-I/ML |
| Product Name | Microcontrollers | Mcu, 32Bit, 50Mhz, Qfn-44; Product Range Microchip | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 40 MHz | 50 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 13x10b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |