The PIC32MX1XX/2XX series microcontroller features a 32-bit architecture with a maximum operating frequency of 50 MHz. It includes up to 256 KB of Flash memory and 64 KB of SRAM, making it suitable for a variety of applications requiring efficient processing and memory capabilities. The device operates within a voltage range of 2.3V to 3.6V and can function in temperatures from -40°C to +105°C. This microcontroller supports multiple communication interfaces, including USB 2.0, UART, SPI, and I²C, which facilitate integration into various systems. It also includes advanced analog features such as a 10-bit ADC with a sampling rate of 1.1 Msps and multiple analog inputs, enhancing its versatility for applications involving audio and graphics. Power management features include low-power modes and integrated reset functionalities, contributing to energy efficiency. The device is packaged in a TQFP-44 format, providing 34 I/O pins, which allows for extensive peripheral connectivity. The PIC32MX1XX/2XX series is designed for applications that require robust performance and flexibility in embedded systems.
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
IC MCU 32BIT 64KB FLASH 44TQFP
IC MCU 32BIT 64KB FLASH 44TQFP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
32-bit Microcontrollers - MCU 32B MCU 64KB FL 16KB RAM 40MHz 44Pin
MCU, 32BIT, 50MHZ, TQFP-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:44Pins RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX130F064DT-I/PT-ND | PIC32MX130F064DT-I/PT | PIC32MX130F064DT-I/PT | PIC32MX130F064DT-I/PT | PIC32MX130F064DT-I/PT | 73T1372 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, 50Mhz, Tqfp-44; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 50 MHz | ||
| Bits | Other; A/D 13x10b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 64 KB |