IC MCU 32BIT 256KB FLASH 28SOIC Product overview: PIC32MX170F256B-I/SO
MCU 32-Bit 256K Audio Graphic USB SOIC28
MCU 32-Bit 256K Audio Graphic USB SOIC28
MCU 32-Bit 256K Audio Graphic USB SOIC28
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 930636-PIC32MX170F25
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 256KB (256K x 8) FLASH 28-SOIC
Core Processor: MIPS32® M4K™
Speed: 40MHz
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Family Name: PIC32MX170
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-SOIC
IC MCU 32BIT 256KB FLASH 28SOIC
IC MCU 32BIT 256KB FLASH 28SOIC
32-bit Microcontrollers - MCU 256KB Flash 64KB RAM 40MHz, 10-bit ADC
IC MCU 32BIT 256KB FLASH 28SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MX170F256B-I/SO | 8290567 | 8290567P | PIC32MX170F256B-I/SO-ND | 930636-PIC32MX170F256B-I/SO | PIC32MX170F256B-I/SO | PIC32MX170F256B-I/SO | PIC32MX170F256B-I/SO | PIC32MX170F256B-I/SO | PIC32MX170F256B-I/SO |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC32MX170F256B-I/SO | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 50 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||||
| RAM | 64 KB | 64 KB | 64 KB | 256 KB | 64 KB | 64 KB | 64 KB | |||
| ROM | 256 KB | 3 KB | 256 KB | |||||||
| ROM Type | Flash; Flash | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH |