Microchip Technology, Inc. 32-bit 32BIT 32KB Embedded Microcontroller MCU PIC32MX120F032B-I/SO

Description
IC MCU 32BIT 32KB FLASH 28SOIC Product overview: PIC32MX120F032B-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX120F032B- I/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 32KB FLASH 28SOIC Product overview: PIC32MX120F032B-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX120F032B- I/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 32KB Embedded Microcontroller MCU - 685-PIC32MX120F032B-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-PIC32MX120F032B-I/SO
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-PIC32MX120F032B-I/SO
IC MCU 32BIT 32KB FLASH 28SOIC Product overview: PIC32MX120F032B-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX120F032B- I/SO can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 28SOIC Product overview: PIC32MX120F032B-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX120F032B-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2648800P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648800P
Microcontrollers 2648800P
32 Bit MCU, 32KB Flash, 8KB RAM, 40 MHz,

32 Bit MCU, 32KB Flash, 8KB RAM, 40 MHz,

Supplier's Site
Microcontrollers - 2648798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648798
Microcontrollers 2648798
32 Bit MCU, 32KB Flash, 8KB RAM, 40 MHz,

32 Bit MCU, 32KB Flash, 8KB RAM, 40 MHz,

Supplier's Site
Microcontrollers - 2648800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648800
Microcontrollers 2648800
32 Bit MCU, 32KB Flash, 8KB RAM, 40 MHz,

32 Bit MCU, 32KB Flash, 8KB RAM, 40 MHz,

Supplier's Site
Microcontrollers - PIC32MX120F032B-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC32MX120F032B-I/SO-ND
Microcontrollers PIC32MX120F032B-I/SO-ND
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 28-SOIC

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX120F032B-I/SO - 792286-PIC32MX120F032B-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX120F032B-I/SO
792286-PIC32MX120F032B-I/SO
Embedded - Embedded - Microcontrollers - PIC32MX120F032B-I/SO 792286-PIC32MX120F032B-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 792286-PIC32MX120F03 2B-I/SO Series: PIC 32MX Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 40MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX120F032B Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): LM3S102-IRN20-C2; LM3S102-IRN20(T); LM3S102-ERN20-C2; LM3S102-IRN20; Introduction Date: May 01, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792286-PIC32MX120F032B-I/SO
Series: PIC 32MX
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 M4K
Speed: 40MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MX120F032B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): LM3S102-IRN20-C2; LM3S102-IRN20(T); LM3S102-ERN20-C2; LM3S102-IRN20;
Introduction Date: May 01, 2011
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC MCU 32BIT 32KB FLASH 28SOIC - 536-PIC32MX120F032B-I/SO - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 32KB FLASH 28SOIC
536-PIC32MX120F032B-I/SO
IC MCU 32BIT 32KB FLASH 28SOIC 536-PIC32MX120F032B-I/SO
IC MCU 32BIT 32KB FLASH 28SOIC

IC MCU 32BIT 32KB FLASH 28SOIC

Supplier's Site
Embedded - Microcontrollers - PIC32MX120F032B-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX120F032B-I/SO
Embedded - Microcontrollers PIC32MX120F032B-I/SO
IC MCU 32BIT 32KB FLASH 28SOIC

IC MCU 32BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX120F032B-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX120F032B-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX120F032B-I/SO
IC MCU 32BIT 32KB FLASH 28SOIC

IC MCU 32BIT 32KB FLASH 28SOIC

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX120F032B-I/SO
32-bit Microcontrollers - MCU PIC32MX120F032B-I/SO
32-bit Microcontrollers - MCU PIC32 32KB FL 8KBRAM 40MHz CTMU 4 DMA

32-bit Microcontrollers - MCU PIC32 32KB FL 8KBRAM 40MHz CTMU 4 DMA

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Soic-28; Product Range Microchip - 39T6781 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Soic-28; Product Range Microchip
39T6781
Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Soic-28; Product Range Microchip 39T6781
MICROCONTROLLER MCU, 32 BIT, PIC32, 40MHZ, SOIC-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:28PinsRoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 40MHZ, SOIC-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:28PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC32MX120F032B-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX120F032B-I/SO
Microcontrollers PIC32MX120F032B-I/SO
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 28-SOIC

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 28-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC32MX120F032B-I/SO 2648800P PIC32MX120F032B-I/SO-ND 792286-PIC32MX120F032B-I/SO 536-PIC32MX120F032B-I/SO PIC32MX120F032B-I/SO PIC32MX120F032B-I/SO PIC32MX120F032B-I/SO 39T6781 PIC32MX120F032B-I/SO
Product Name 32-bit 32BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MX120F032B-I/SO IC MCU 32BIT 32KB FLASH 28SOIC Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Soic-28; Product Range Microchip Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 8 KB 8 KB 32 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.3 volts 3.6 volts
Serial Interface I2C/I2S/SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CI8RMCAFXQMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details