Texas Instruments Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 16- and 32-Bit RISC Flash Microcontroller 100-LQFP -40 to 105 | |
| 16- and 32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105 | |
| 16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105 | |
| 16/32-Bit RISC Flash Microcontroller 100-LQFP -40 to 125 | |
| 16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105 | |
| 16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105 | |
| ARM Cortex-R4F Flash Microcontroller 144-LQFP -40 to 125 | |
| ARM Cortex-R4F Flash Microcontroller 337-NFBGA -40 to 125 | |
| Enhanced Product 16- and 32-Bit RISC Flash Microcontroller 144-LQFP -55 to 125 | |
| Enhanced Product 16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -55 to 125 | |
| Enhanced Product Digital Signal Controller 176-BGA -55 to 125 | |
| Enhanced Product Digital Signal Controller 176-HLQFP -55 to 125 | |
| Enhanced Product Digital Signal Controller 179-BGA MICROSTAR -40 to 85 | |
| Enhanced Product Digital Signal Processor 176-LQFP -55 to 125 | |
| Enhanced Product Digital Signal Processor 179-BGA MICROSTAR -55 to 125 | |
| Enhanced Product Digital Signal Processors 100-LQFP -55 to 125 | |
| Enhanced Product Dsp Controllers 144-LQFP -55 to 125 | |
| Fixed Point Digital Signal Processor, Military 132-CFP -55 to 125 | |
| Graphics System Processor 132-CFP -55 to 125 | |
| Graphics System Processor 145-CPGA -40 to 110 | |
| Graphics System Processor 145-CPGA -55 to 125 | |
| Haptics Enabled Device authenticated to run Immersion Touchsense technology 28-TSSOP -40 to 85 | |
| Haptics Enabled Device authenticated to run Immersion Touchsense technology 32-VQFN -40 to 85 | |
| High Temperature ARM7TDMI? Flash Microcontroller 0-XCEPT -55 to 220 | |
| High Temperature ARM7TDMI? Flash Microcontroller 144-LQFP -55 to 150 | |
| High Temperature ARM7TDMI? Flash Microcontroller 84-CFP -55 to 220 | |
| High Temperature Digital Signal Controller 0-XCEPT -55 to 210 | |
| High Temperature Digital Signal Controller 0-XCEPT -55 to 220 | |
| High Temperature Digital Signal Controller 172-CFP -55 to 220 | |
| High Temperature Digital Signal Controller 176-HLQFP -55 to 150 | |
| High Temperature Digital Signal Controller 181-CPGA -55 to 210 | |
| Military Digital Signal Processor 172-CFP -55 to 125 | |
| Military Digital Signal Processor 172-CFP | |
| MSP430L092 Mixed Signal Microcontroller 14-TSSOP -55 to 150 | |
| Multi-Sensing Touch Manager 40-VQFN -40 to 105 | |
| NS486 SXF Optimized 32-Bit 486-Class Cntrll w/On-Chip Peri for Embedded Sys 160-QFP | |
| RF430F59xx MSP430 SoC With Radio-Frequency Core and Low-Frequency Interface 64-VQFN -40 to 85 | |
| SM34020APCM40 144-QFP |
| << Prev | Next >> |