Texas Instruments RM48L950 16/32-Bit RISC Flash Microcontroller RM48L950PGET

Description
16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105
Request a Quote Datasheet
Description
16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
RM48L950 16/32-Bit RISC Flash Microcontroller
RM48L950PGET
RM48L950 16/32-Bit RISC Flash Microcontroller RM48L950PGET
16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105

16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - RM48L950PGET-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
RM48L950PGET-ND
Microcontrollers RM48L950PGET-ND
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 3MB (3M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 3MB (3M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - RM48L950PGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
RM48L950PGET
Microcontrollers RM48L950PGET
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 3MB (3M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 3MB (3M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - RM48L950PGET - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
RM48L950PGET
Embedded - Microcontrollers RM48L950PGET
IC MCU 16/32BIT 3MB FLSH 144LQFP

IC MCU 16/32BIT 3MB FLSH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - RM48L950PGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
RM48L950PGET
Integrated Circuits (ICs) - Embedded - Microcontrollers RM48L950PGET
IC MCU 16/32BIT 3MB FLSH 144LQFP

IC MCU 16/32BIT 3MB FLSH 144LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number RM48L950PGET RM48L950PGET-ND RM48L950PGET RM48L950PGET RM48L950PGET
Product Name RM48L950 16/32-Bit RISC Flash Microcontroller Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; 2 x 12-Bit (24ch) Other; A/D 24x12b
RAM 256 KB 256 KB 256 KB 256 KB
ROM Type Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details