Texas Instruments SM470R1B1M-HT High Temperature ARM7TDMI? Flash Microcontroller SM470R1B1MHFQS

Description
High Temperature ARM7TDMI? Flash Microcontroller 84-CFP -55 to 220
Request a Quote
Description
High Temperature ARM7TDMI? Flash Microcontroller 84-CFP -55 to 220
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SM470R1B1M-HT is a high-temperature 16-/32-bit RISC flash microcontroller based on the ARM7TDMI core, designed for extreme environmental applications. It is available in a CFP (HFQ) package with 84 pins and operates over a temperature range of -55°C to 220°C. The device includes 1 MB of Flash memory, 64 KB of SRAM, a ZPLL clock module, dual CAN controllers, a 12-channel 10-bit MibADC, and a High-End Timer Lite with 12 programmable I/O channels. It features a memory security module and JTAG security to prevent unauthorized access, and supports IEEE 1149.1 JTAG boundary scan. The part is certified for extended product life cycle and traceability under controlled baseline conditions.

Datasheet Summary
Powered by GS/AI

The SM470R1B1M-HT is a high-temperature 16-/32-bit RISC flash microcontroller based on the ARM7TDMI core, designed for extreme environmental applications. It is available in a CFP (HFQ) package with 84 pins and operates over a temperature range of -55°C to 220°C. The device includes 1 MB of Flash memory, 64 KB of SRAM, a ZPLL clock module, dual CAN controllers, a 12-channel 10-bit MibADC, and a High-End Timer Lite with 12 programmable I/O channels. It features a memory security module and JTAG security to prevent unauthorized access, and supports IEEE 1149.1 JTAG boundary scan. The part is certified for extended product life cycle and traceability under controlled baseline conditions.

Suppliers

Company
Product
Description
Supplier Links
SM470R1B1M-HT High Temperature ARM7TDMI? Flash Microcontroller - SM470R1B1MHFQS - Texas Instruments
Dallas, TX, United States
SM470R1B1M-HT High Temperature ARM7TDMI? Flash Microcontroller
SM470R1B1MHFQS
SM470R1B1M-HT High Temperature ARM7TDMI? Flash Microcontroller SM470R1B1MHFQS
High Temperature ARM7TDMI? Flash Microcontroller 84-CFP -55 to 220

High Temperature ARM7TDMI? Flash Microcontroller 84-CFP -55 to 220

Buy Now Datasheet
Microcontrollers - 296-28285-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28285-5-ND
Microcontrollers 296-28285-5-ND
ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 1MB (1M x 8) FLASH 84-CFP

ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 1MB (1M x 8) FLASH 84-CFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1261926-SM470R1B1MHFQS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1261926-SM470R1B1MHFQS
Integrated Circuits (ICs) - Embedded - Microcontrollers 1261926-SM470R1B1MHFQS
Win Source Part Number: 1261926-SM470R1B1MHF QS Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: TMS470 Core Processor: ARM7® Speed: 60MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 16/32-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 12x10b Oscillator Type: External Package / Case: 84-CBFQFP Exposed Pad and Tie Bar Supplier Device Package: 84-CFP Temperature Range - Operating: -55°C ~ 220°C (TA) Supply Voltage - Operating: 1.71V ~ 2.05V ECCN: 3A001A2A Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -SM470R1B1MHFQSR,296 -28285-5,-296-28285- 5,SM470R1B1MHFQS Base Product Number: SM470 RoHS Status: RoHS non-compliant

Win Source Part Number: 1261926-SM470R1B1MHFQS
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: TMS470
Core Processor: ARM7®
Speed: 60MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 12x10b
Oscillator Type: External
Package / Case: 84-CBFQFP Exposed Pad and Tie Bar
Supplier Device Package: 84-CFP
Temperature Range - Operating: -55°C ~ 220°C (TA)
Supply Voltage - Operating: 1.71V ~ 2.05V
ECCN: 3A001A2A
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -SM470R1B1MHFQSR,296-28285-5,-296-28285-5,SM470R1B1MHFQS
Base Product Number: SM470
RoHS Status: RoHS non-compliant

Buy Now Datasheet
32-bit 60MHz 1MB Embedded Microcontroller MCU - 685-SM470R1B1MHFQS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 60MHz 1MB Embedded Microcontroller MCU
685-SM470R1B1MHFQS
32-bit 60MHz 1MB Embedded Microcontroller MCU 685-SM470R1B1MHFQS
16/32-bit ARM7TDMI MCU, 60MHz, 1MB Flash, 84-Pin CFPAK SMT Product overview: SM470R1B1MHFQS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM470R1B1MHFQS can be used for catalog matching and distributor lookup.

16/32-bit ARM7TDMI MCU, 60MHz, 1MB Flash, 84-Pin CFPAK SMT Product overview: SM470R1B1MHFQS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM470R1B1MHFQS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SM470R1B1MHFQS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SM470R1B1MHFQS
Microcontrollers SM470R1B1MHFQS
ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 1MB (1M x 8) FLASH 84-CFP

ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 1MB (1M x 8) FLASH 84-CFP

Buy Now Datasheet
Embedded - Microcontrollers - SM470R1B1MHFQS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SM470R1B1MHFQS
Embedded - Microcontrollers SM470R1B1MHFQS
IC MCU 16/32BIT 1MB FLASH 84CFP

IC MCU 16/32BIT 1MB FLASH 84CFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SM470R1B1MHFQS
ARM Microcontrollers - MCU SM470R1B1MHFQS
ARM Microcontrollers - MCU HT ARM7TDMI Flash MCU

ARM Microcontrollers - MCU HT ARM7TDMI Flash MCU

Buy Now Datasheet
Microcontrollers - SM470R1B1MHFQS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SM470R1B1MHFQS
Microcontrollers SM470R1B1MHFQS
IC MCU 16/32BIT 1MB FLASH 84CFP

IC MCU 16/32BIT 1MB FLASH 84CFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SM470R1B1MHFQS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SM470R1B1MHFQS
Integrated Circuits (ICs) - Embedded - Microcontrollers SM470R1B1MHFQS
IC MCU 16/32BIT 1MB FLASH 84CFP

IC MCU 16/32BIT 1MB FLASH 84CFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SM470R1B1MHFQS 296-28285-5-ND 1261926-SM470R1B1MHFQS 685-SM470R1B1MHFQS SM470R1B1MHFQS SM470R1B1MHFQS SM470R1B1MHFQS SM470R1B1MHFQS SM470R1B1MHFQS
Product Name SM470R1B1M-HT High Temperature ARM7TDMI? Flash Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 60MHz 1MB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 64 KB 64 KB 1000 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Supply Voltage 2.05 volts 1.71 to 2.05 volts 1.71 to 2.05 volts 1.71 to 2.05 volts 2.05 volts
Serial Interface SPI; SCI CAN; SPI; SCI CAN/I2C/SCI/SPI
Unlock Full Specs
to access all available technical data

Similar Products