Texas Instruments RM48L740 16/32-Bit RISC Flash Microcontroller RM48L740ZWTT

Description
16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105
Request a Quote Datasheet
Description
16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
RM48L740 16/32-Bit RISC Flash Microcontroller
RM48L740ZWTT
RM48L740 16/32-Bit RISC Flash Microcontroller RM48L740ZWTT
16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105

16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105

Buy Now Datasheet
Microcontrollers - RM48L740ZWTT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
RM48L740ZWTT-ND
Microcontrollers RM48L740ZWTT-ND
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - RM48L740ZWTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
RM48L740ZWTT
Integrated Circuits (ICs) - Embedded - Microcontrollers RM48L740ZWTT
IC MCU 16/32B 2MB FLASH 337NFBGA

IC MCU 16/32B 2MB FLASH 337NFBGA

Supplier's Site
Embedded - Microcontrollers - RM48L740ZWTT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
RM48L740ZWTT
Embedded - Microcontrollers RM48L740ZWTT
IC MCU 16/32B 2MB FLASH 337NFBGA

IC MCU 16/32B 2MB FLASH 337NFBGA

Supplier's Site Datasheet
Microcontrollers - RM48L740ZWTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
RM48L740ZWTT
Microcontrollers RM48L740ZWTT
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number RM48L740ZWTT RM48L740ZWTT-ND RM48L740ZWTT RM48L740ZWTT RM48L740ZWTT
Product Name RM48L740 16/32-Bit RISC Flash Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; 2 x 12-Bit (24ch) Other; A/D 24x12b
RAM 256 KB 256 KB 256 KB 256 KB
ROM Type Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details