Texas Instruments RM42L432 16- and 32-Bit RISC Flash Microcontroller RM42L432PZT

Description
16- and 32-Bit RISC Flash Microcontroller 100-LQFP -40 to 105
Request a Quote Datasheet
Description
16- and 32-Bit RISC Flash Microcontroller 100-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RM42L432 16- and 32-Bit RISC Flash Microcontroller - RM42L432PZT - Texas Instruments
Dallas, TX, United States
RM42L432 16- and 32-Bit RISC Flash Microcontroller
RM42L432PZT
RM42L432 16- and 32-Bit RISC Flash Microcontroller RM42L432PZT
16- and 32-Bit RISC Flash Microcontroller 100-LQFP -40 to 105

16- and 32-Bit RISC Flash Microcontroller 100-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - 296-37204-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37204-ND
Microcontrollers 296-37204-ND
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 100MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 100MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
Industrial 32-bit 100MHz 1.2V Embedded Microcontroller MCU
685-RM42L432PZT
Industrial 32-bit 100MHz 1.2V Embedded Microcontroller MCU 685-RM42L432PZT
32-Bit RISC FLASH MCU, 100-LQFP, 100MHz, 1.2V, Industrial Product overview: RM42L432PZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 100MHz, 1.2V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 100MHz, 1.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM42L432PZT can be used for catalog matching and distributor lookup.

32-Bit RISC FLASH MCU, 100-LQFP, 100MHz, 1.2V, Industrial Product overview: RM42L432PZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 100MHz, 1.2V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 100MHz, 1.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM42L432PZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - RM42L432PZT - 793261-RM42L432PZT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - RM42L432PZT
793261-RM42L432PZT
Embedded - Embedded - Microcontrollers - RM42L432PZT 793261-RM42L432PZT
Manufacturer: Texas Instruments Win Source Part Number: 793261-RM42L432PZT Series: Hercules RM4 ARM Cortex-R4 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-R4F Speed: 100MHz Package: 100-LQFP Core Size: 16/32-Bit Connectivity: CAN, LIN, MibSPI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 45 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 RAM Size: 32K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 1.14 V ~ 1.32 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): LPC2364FBD100; XRM42L432PZT; RM42L432PZT; TMS5700332APZQQ1; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 793261-RM42L432PZT
Series: Hercules RM4 ARM Cortex-R4
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 100MHz
Package: 100-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
RAM Size: 32K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 1.32 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): LPC2364FBD100; XRM42L432PZT; RM42L432PZT; TMS5700332APZQQ1;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - RM42L432PZT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
RM42L432PZT
Embedded - Microcontrollers RM42L432PZT
IC MCU 16/32B 384KB FLSH 100LQFP

IC MCU 16/32B 384KB FLSH 100LQFP

Supplier's Site Datasheet
Microcontrollers - RM42L432PZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
RM42L432PZT
Microcontrollers RM42L432PZT
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 100MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 100MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - RM42L432PZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
RM42L432PZT
Integrated Circuits (ICs) - Embedded - Microcontrollers RM42L432PZT
IC MCU 16/32B 384KB FLSH 100LQFP

IC MCU 16/32B 384KB FLSH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number RM42L432PZT 296-37204-ND 685-RM42L432PZT 793261-RM42L432PZT RM42L432PZT RM42L432PZT RM42L432PZT
Product Name RM42L432 16- and 32-Bit RISC Flash Microcontroller Microcontrollers Industrial 32-bit 100MHz 1.2V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - RM42L432PZT Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; 12-bit (16ch) Other; A/D 16x12b
RAM 32 KB 32 KB 384 KB 32 KB 32 KB
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details