Texas Instruments TMS570LS10106 ARM Cortex-R4F Flash Microcontroller S5LS10106ASZWTQQ1

Description
ARM Cortex-R4F Flash Microcontroller 337-NFBGA -40 to 125
Request a Quote
Description
ARM Cortex-R4F Flash Microcontroller 337-NFBGA -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS570LS10106 is a 16/32-bit RISC flash microcontroller for safety-critical automotive applications, featuring dual ARM Cortex-R4F CPUs in lockstep, 1 MB of Flash with ECC, 128 KB of SRAM with ECC, and a 160 MHz system clock. It is packaged in a 337-pin NFBGA (ZWT) with an operating temperature range of -40 to 125 °C. The device includes integrated safety features such as ECC on memory, BIST, ESM with external error pin, and supports multiple communication interfaces including FlexRay, CAN, LIN, and MibSPI. It meets automotive safety standards through its fault-tolerant architecture and is not recommended for new designs.

Datasheet Summary
Powered by GS/AI

The TMS570LS10106 is a 16/32-bit RISC flash microcontroller for safety-critical automotive applications, featuring dual ARM Cortex-R4F CPUs in lockstep, 1 MB of Flash with ECC, 128 KB of SRAM with ECC, and a 160 MHz system clock. It is packaged in a 337-pin NFBGA (ZWT) with an operating temperature range of -40 to 125 °C. The device includes integrated safety features such as ECC on memory, BIST, ESM with external error pin, and supports multiple communication interfaces including FlexRay, CAN, LIN, and MibSPI. It meets automotive safety standards through its fault-tolerant architecture and is not recommended for new designs.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS570LS10106 ARM Cortex-R4F Flash Microcontroller
S5LS10106ASZWTQQ1
TMS570LS10106 ARM Cortex-R4F Flash Microcontroller S5LS10106ASZWTQQ1
ARM Cortex-R4F Flash Microcontroller 337-NFBGA -40 to 125

ARM Cortex-R4F Flash Microcontroller 337-NFBGA -40 to 125

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - S5LS10106ASZWTQQ1 - 063119-S5LS10106ASZWTQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S5LS10106ASZWTQQ1
063119-S5LS10106ASZWTQQ1
Embedded - Embedded - Microcontrollers - S5LS10106ASZWTQQ1 063119-S5LS10106ASZWTQQ1
Manufacturer: Texas Instruments Win Source Part Number: 063119-S5LS10106ASZW TQQ1 Packaging: Tray Core Processor: ARM Cortex-R4F Number of I/O: 115 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 337-NFBGA (16x16) Speed(Frequency): 160MHz Supply Voltage - Operating: 1.35 V to 1.65 V Part Core Size: 16/32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 063119-S5LS10106ASZWTQQ1
Packaging: Tray
Core Processor: ARM Cortex-R4F
Number of I/O: 115
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 337-NFBGA (16x16)
Speed(Frequency): 160MHz
Supply Voltage - Operating: 1.35 V to 1.65 V
Part Core Size: 16/32-Bit
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 140MHz 1MB 128KB Embedded Microcontroller MCU - 685-S5LS10106ASZWTQQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 140MHz 1MB 128KB Embedded Microcontroller MCU
685-S5LS10106ASZWTQQ1
16-bit 140MHz 1MB 128KB Embedded Microcontroller MCU 685-S5LS10106ASZWTQQ1
16-bit ARM Cortex-R4F MCU, 140MHz, 1MB Flash, 128KB RAM, LFBGA Product overview: S5LS10106ASZWTQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 140MHz, 1MB, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 140MHz, 1MB, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S5LS10106ASZWTQQ 1 can be used for catalog matching and distributor lookup.

16-bit ARM Cortex-R4F MCU, 140MHz, 1MB Flash, 128KB RAM, LFBGA Product overview: S5LS10106ASZWTQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 140MHz, 1MB, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 140MHz, 1MB, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S5LS10106ASZWTQQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S5LS10106ASZWTQQ1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S5LS10106ASZWTQQ1-ND
Microcontrollers S5LS10106ASZWTQQ1-ND
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
Microcontrollers - S5LS10106ASZWTQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S5LS10106ASZWTQQ1
Microcontrollers S5LS10106ASZWTQQ1
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S5LS10106ASZWTQQ1
ARM Microcontrollers - MCU S5LS10106ASZWTQQ1
ARM Microcontrollers - MCU ARM Cortex-R4F Flash MCU

ARM Microcontrollers - MCU ARM Cortex-R4F Flash MCU

Buy Now Datasheet
Microcontrollers - S5LS10106ASZWTQQ1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S5LS10106ASZWTQQ1
Microcontrollers S5LS10106ASZWTQQ1
IC MCU 16/32B 1MB FLASH 337NFBGA

IC MCU 16/32B 1MB FLASH 337NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S5LS10106ASZWTQQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S5LS10106ASZWTQQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers S5LS10106ASZWTQQ1
IC MCU 16/32B 1MB FLASH 337NFBGA

IC MCU 16/32B 1MB FLASH 337NFBGA

Supplier's Site
Embedded - Microcontrollers - S5LS10106ASZWTQQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S5LS10106ASZWTQQ1
Embedded - Microcontrollers S5LS10106ASZWTQQ1
IC MCU 16/32B 1MB FLASH 337NFBGA

IC MCU 16/32B 1MB FLASH 337NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S5LS10106ASZWTQQ1 063119-S5LS10106ASZWTQQ1 685-S5LS10106ASZWTQQ1 S5LS10106ASZWTQQ1-ND S5LS10106ASZWTQQ1 S5LS10106ASZWTQQ1 S5LS10106ASZWTQQ1 S5LS10106ASZWTQQ1 S5LS10106ASZWTQQ1
Product Name TMS570LS10106 ARM Cortex-R4F Flash Microcontroller Embedded - Embedded - Microcontrollers - S5LS10106ASZWTQQ1 16-bit 140MHz 1MB 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
ROM Type Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Data Bus 32 Bit 16 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs
Clock Speed 160 MHz 160 MHz 160 MHz 160 MHz 160 MHz
RAM 1000 KB 128 KB 128 KB 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18NEP - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - CD3215B01ZQZR - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers