Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - RM48L952DPGET RM48L952DPGET

Description
Manufacturer: Texas Instruments Win Source Part Number: 793294-RM48L952DPGET Series: Hercules RM4 ARM Cortex-R4 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-R4F Speed: 220MHz Package: 144-LQFP Core Size: 16/32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 256K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.14 V ~ 1.32 V Family Name: RM48L952 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): SPC5606BECLQ; RPC56AP60L5CEFAY; RPC56AP60L5CEFAR; SPC5517EBCLQ66; Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 793294-RM48L952DPGET Series: Hercules RM4 ARM Cortex-R4 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-R4F Speed: 220MHz Package: 144-LQFP Core Size: 16/32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 256K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.14 V ~ 1.32 V Family Name: RM48L952 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): SPC5606BECLQ; RPC56AP60L5CEFAY; RPC56AP60L5CEFAR; SPC5517EBCLQ66; Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - RM48L952DPGET - 793294-RM48L952DPGET - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - RM48L952DPGET
793294-RM48L952DPGET
Embedded - Embedded - Microcontrollers - RM48L952DPGET 793294-RM48L952DPGET
Manufacturer: Texas Instruments Win Source Part Number: 793294-RM48L952DPGET Series: Hercules RM4 ARM Cortex-R4 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-R4F Speed: 220MHz Package: 144-LQFP Core Size: 16/32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 256K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.14 V ~ 1.32 V Family Name: RM48L952 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): SPC5606BECLQ; RPC56AP60L5CEFAY; RPC56AP60L5CEFAR; SPC5517EBCLQ66; Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 793294-RM48L952DPGET
Series: Hercules RM4 ARM Cortex-R4
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 220MHz
Package: 144-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 256K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 1.32 V
Family Name: RM48L952
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): SPC5606BECLQ; RPC56AP60L5CEFAY; RPC56AP60L5CEFAR; SPC5517EBCLQ66;
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Industrial 32-bit 80MHz Embedded Microcontroller MCU
685-RM48L952DPGET
Industrial 32-bit 80MHz Embedded Microcontroller MCU 685-RM48L952DPGET
32-Bit RISC FLASH MCU, 80MHz, 144-LQFP, Industrial Product overview: RM48L952DPGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM48L952DPGET can be used for catalog matching and distributor lookup.

32-Bit RISC FLASH MCU, 80MHz, 144-LQFP, Industrial Product overview: RM48L952DPGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM48L952DPGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-42481-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-42481-ND
Microcontrollers 296-42481-ND
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 220MHz 3MB (3M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 220MHz 3MB (3M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
RM48L952DPGET
ARM Microcontrollers - MCU RM48L952DPGET
ARM Microcontrollers - MCU 16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105

ARM Microcontrollers - MCU 16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - RM48L952DPGET - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
RM48L952DPGET
Microcontrollers RM48L952DPGET
IC MCU 16/32BIT 3MB FLSH 144LQFP

IC MCU 16/32BIT 3MB FLSH 144LQFP

Supplier's Site Datasheet
Microcontrollers - RM48L952DPGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
RM48L952DPGET
Microcontrollers RM48L952DPGET
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 220MHz 3MB (3M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 220MHz 3MB (3M x 8) FLASH 144-LQFP (20x20)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - RM48L952DPGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
RM48L952DPGET
Integrated Circuits (ICs) - Embedded - Microcontrollers RM48L952DPGET
IC MCU 16/32BIT 3MB FLSH 144LQFP

IC MCU 16/32BIT 3MB FLSH 144LQFP

Supplier's Site
Embedded - Microcontrollers - RM48L952DPGET - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
RM48L952DPGET
Embedded - Microcontrollers RM48L952DPGET
IC MCU 16/32BIT 3MB FLSH 144LQFP

IC MCU 16/32BIT 3MB FLSH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 793294-RM48L952DPGET 685-RM48L952DPGET 296-42481-ND RM48L952DPGET RM48L952DPGET RM48L952DPGET RM48L952DPGET RM48L952DPGET
Product Name Embedded - Embedded - Microcontrollers - RM48L952DPGET Industrial 32-bit 80MHz Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 220 MHz 80 MHz 220 MHz 220 MHz 220 MHz 220 MHz
RAM 3000 KB 256 KB 256 KB 256 KB 256 KB
ROM 64 KB 3000 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details