The RM46L430PGET is a high-performance microcontroller designed for safety-critical applications, featuring an ARM Cortex-R4F 32-bit RISC CPU capable of operating at up to 200 MHz with a performance of 1.66 DMIPS/MHz. It includes 1MB of integrated flash memory and 128KB of RAM, both equipped with error correction capabilities. The device supports dual CPUs running in lockstep for enhanced reliability and includes built-in self-test (BIST) functionality. This microcontroller is equipped with multiple advanced peripherals, including two Next Generation High-End Timer (N2HET) modules, seven Enhanced Pulse Width Modulator (ePWM) modules, and two 12-bit multibuffered Analog-to-Digital Converters (ADCs) with a total of 24 inputs. It also features various communication interfaces such as USB, CAN, and I²C, making it suitable for a wide range of applications in industrial automation, medical devices, and other safety-critical systems. The RM46L430PGET is available in a 144-pin LQFP package and operates within a temperature range of -40 to 105 degrees Celsius, making it suitable for harsh environments. Its comprehensive safety features and robust architecture make it a viable option for engineers looking for reliable microcontroller solutions in safety-sensitive applications.
16- and 32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
IC MCU 16/32BIT 1MB FLSH 144LQFP
IC MCU 16/32BIT 1MB FLSH 144LQFP
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | RM46L430PGET | RM46L430PGET-ND | RM46L430PGET | RM46L430PGET | RM46L430PGET |
| Product Name | RM46L430 16- and 32-Bit RISC Flash Microcontroller | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| Features | PWM | ||||
| Bits | Other; 2 x 12-Bit (24ch) | Other; A/D 24x12b | |||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB |