Texas Instruments TMS570LS10116 ARM Cortex-R4F Flash Microcontroller S5LS10116ASZWTQQ1

Description
ARM Cortex-R4F Flash Microcontroller 337-NFBGA -40 to 125
Request a Quote Datasheet
Description
ARM Cortex-R4F Flash Microcontroller 337-NFBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS570LS10116 ARM Cortex-R4F Flash Microcontroller
S5LS10116ASZWTQQ1
TMS570LS10116 ARM Cortex-R4F Flash Microcontroller S5LS10116ASZWTQQ1
ARM Cortex-R4F Flash Microcontroller 337-NFBGA -40 to 125

ARM Cortex-R4F Flash Microcontroller 337-NFBGA -40 to 125

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - S5LS10116ASZWTQQ1 - 793655-S5LS10116ASZWTQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S5LS10116ASZWTQQ1
793655-S5LS10116ASZWTQQ1
Embedded - Embedded - Microcontrollers - S5LS10116ASZWTQQ1 793655-S5LS10116ASZWTQQ1
Manufacturer: Texas Instruments Win Source Part Number: 793655-S5LS10116ASZW TQQ1 Series: Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ARM Cortex-R4F Speed: 160MHz Package: 337-LFBGA Core Size: 16/32-Bit Connectivity: CAN, EBI/EMI, LIN, SCI, SPI, UART/USART Peripherals: DMA, POR Number of I/O: 115 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.35 V ~ 1.65 V Family Name: S5LS10116 Categories: Integrated Circuits (ICs) Manufacturer Package: 337-NFBGA (16x16) Alternative Parts (Cross-Reference): S5LS10116ASPGEQQ1; TMS5701227CZWTQQ1; Introduction Date: November 01, 2011 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 793655-S5LS10116ASZWTQQ1
Series: Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 160MHz
Package: 337-LFBGA
Core Size: 16/32-Bit
Connectivity: CAN, EBI/EMI, LIN, SCI, SPI, UART/USART
Peripherals: DMA, POR
Number of I/O: 115
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.35 V ~ 1.65 V
Family Name: S5LS10116
Categories: Integrated Circuits (ICs)
Manufacturer Package: 337-NFBGA (16x16)
Alternative Parts (Cross-Reference): S5LS10116ASPGEQQ1; TMS5701227CZWTQQ1;
Introduction Date: November 01, 2011
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - S5LS10116ASZWTQQ1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S5LS10116ASZWTQQ1-ND
Microcontrollers S5LS10116ASZWTQQ1-ND
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
140MHz 1024KB 128KB Embedded Microcontroller MCU - 685-S5LS10116ASZWTQQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
140MHz 1024KB 128KB Embedded Microcontroller MCU
685-S5LS10116ASZWTQQ1
140MHz 1024KB 128KB Embedded Microcontroller MCU 685-S5LS10116ASZWTQQ1
16b ARM Cortex-R4F MCU, 140MHz, 1024KB Flash, 128KB RAM, LFBGA Product overview: S5LS10116ASZWTQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHz, 1024KB, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 140MHz, 1024KB, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S5LS10116ASZWTQQ 1 can be used for catalog matching and distributor lookup.

16b ARM Cortex-R4F MCU, 140MHz, 1024KB Flash, 128KB RAM, LFBGA Product overview: S5LS10116ASZWTQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHz, 1024KB, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 140MHz, 1024KB, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S5LS10116ASZWTQQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S5LS10116ASZWTQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S5LS10116ASZWTQQ1
Microcontrollers S5LS10116ASZWTQQ1
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - S5LS10116ASZWTQQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S5LS10116ASZWTQQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers S5LS10116ASZWTQQ1
IC MCU 16/32B 1MB FLASH 337NFBGA

IC MCU 16/32B 1MB FLASH 337NFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S5LS10116ASZWTQQ1
ARM Microcontrollers - MCU S5LS10116ASZWTQQ1
ARM Microcontrollers - MCU ARM Cortex-R4F Flash MCU

ARM Microcontrollers - MCU ARM Cortex-R4F Flash MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S5LS10116ASZWTQQ1 793655-S5LS10116ASZWTQQ1 S5LS10116ASZWTQQ1-ND 685-S5LS10116ASZWTQQ1 S5LS10116ASZWTQQ1 S5LS10116ASZWTQQ1 S5LS10116ASZWTQQ1
Product Name TMS570LS10116 ARM Cortex-R4F Flash Microcontroller Embedded - Embedded - Microcontrollers - S5LS10116ASZWTQQ1 Microcontrollers 140MHz 1024KB 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Clock Speed 160 MHz 160 MHz 160 MHz 160 MHz
RAM 1000 KB 128 KB 128 KB 128 KB 128 KB
Supply Voltage 1.35 to 1.65 volts 1.35 to 1.65 volts 1.35 to 3.6 volts 1.65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details