Texas Instruments Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 16-bit Microcontroller designed for use with CC2560 TI Bluetooth? Based Solutions 100-LQFP -40 to 85 | |
| 16-bit Microcontroller designed for use with CC2560 TI Bluetooth? Based Solutions 113-BGA MICROSTAR JUNIOR -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12 bit ADC, USART 64-LQFP -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12 bit ADC, USART 64-TQFP -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12 bit ADC, USART 64-VQFN | |
| 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 1x SD24 24-TSSOP -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 2x SD24 24-TSSOP -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 3x SD24 24-TSSOP -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-SOIC -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-TVSOP -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 24-VQFN -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-SOIC -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TVSOP -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 24-VQFN -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-LQFP -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-TQFP -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-VQFN -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 2 USARTs, HW multiplier 64-LQFP -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 2 USARTs, HW multiplier 64-VQFN -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 48 kB Flash, 2KB RAM, 2 USARTs, HW multiplier 64-LQFP -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 48 kB Flash, 2KB RAM, 2 USARTs, HW multiplier 64-VQFN -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM 20-SOIC -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM 20-TSSOP -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC 20-SOIC -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC 20-TSSOP -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC 32-VQFN -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC, 1 USART 28-SOIC -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC, 1 USART 28-TSSOP -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC, 1 USART 32-VQFN -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 1x SD24 24-TSSOP | |
| 16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 2x SD24 24-TSSOP -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 3x SD24 24-TSSOP -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 3x SD24 24-TSSOP -55 to 125 | |
| 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 0-DIESALE -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-SOIC -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-TSSOP -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-TVSOP -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 24-VQFN -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, USART, Comparator 28-SOIC -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, USART, Comparator 28-TSSOP -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, USART, Comparator 32-VQFN -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC 20-SOIC -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC 20-TSSOP -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC 32-VQFN -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 0-DIESALE -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 28-SOIC -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 28-TSSOP -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 32-VQFN -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART 64-LQFP -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART 64-TQFP -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART 64-VQFN -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator 0-DIESALE -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator 28-SOIC -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator 28-TSSOP -40 to 85 | |
| 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator 32-VQFN -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 1x SD24 24-TSSOP -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 2x SD24 24-TSSOP -40 to 85 | |
| 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 3x SD24 24-TSSOP -40 to 85 | |
| Mixed Signal Microcontroller, MSP430F5438A-EP 113-BGA MICROSTAR JUNIOR -40 to 125 | |
| Mixed Signal Microcontroller, MSP430F5438A-EP 113-BGA MICROSTAR JUNIOR -55 to 125 | |
| MSP430C413 16-bit Ultra-Low-Power Microcontroller, 8kB ROM, 256B RAM, 96 segment LCD | |
| MSP430FR5739-EP Mixed Signal Microcontroller 40-VQFN -55 to 85 | |
| Stellaris LM3S Microcontroller 100-LQFP -40 to 85 | |
| Stellaris LM3S Microcontroller 108-NFBGA -40 to 85 |
| << Prev | Next >> |