Texas Instruments SM320F2812-EP Enhanced Product Digital Signal Processor SM320F2812GHHMEP

Description
Enhanced Product Digital Signal Processor 179-BGA MICROSTAR -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Digital Signal Processor 179-BGA MICROSTAR -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320F2812-EP Enhanced Product Digital Signal Processor - SM320F2812GHHMEP - Texas Instruments
Dallas, TX, United States
SM320F2812-EP Enhanced Product Digital Signal Processor
SM320F2812GHHMEP
SM320F2812-EP Enhanced Product Digital Signal Processor SM320F2812GHHMEP
Enhanced Product Digital Signal Processor 179-BGA MICROSTAR -55 to 125

Enhanced Product Digital Signal Processor 179-BGA MICROSTAR -55 to 125

Buy Now Datasheet
32-bit 150MHz 256KB Embedded Microcontroller MCU - 685-SM320F2812GHHMEP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 150MHz 256KB Embedded Microcontroller MCU
685-SM320F2812GHHMEP
32-bit 150MHz 256KB Embedded Microcontroller MCU 685-SM320F2812GHHMEP
32-bit DSP MCU, 150MHz, 256KB Flash, 16 ADCs, 56 GPIO, LFBGA Product overview: SM320F2812GHHMEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM320F2812GHHMEP can be used for catalog matching and distributor lookup.

32-bit DSP MCU, 150MHz, 256KB Flash, 16 ADCs, 56 GPIO, LFBGA Product overview: SM320F2812GHHMEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM320F2812GHHMEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-22572-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-22572-ND
Microcontrollers 296-22572-ND
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)

Buy Now Datasheet
Microcontrollers - SM320F2812GHHMEP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SM320F2812GHHMEP
Microcontrollers SM320F2812GHHMEP
IC MCU 32BIT 256KB FLASH 179BGA

IC MCU 32BIT 256KB FLASH 179BGA

Supplier's Site Datasheet
Microcontrollers - SM320F2812GHHMEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SM320F2812GHHMEP
Microcontrollers SM320F2812GHHMEP
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - SM320F2812GHHMEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SM320F2812GHHMEP
Integrated Circuits (ICs) - Embedded - Microcontrollers SM320F2812GHHMEP
IC MCU 32BIT 256KB FLASH 179BGA

IC MCU 32BIT 256KB FLASH 179BGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SM320F2812GHHMEP 685-SM320F2812GHHMEP 296-22572-ND SM320F2812GHHMEP SM320F2812GHHMEP SM320F2812GHHMEP
Product Name SM320F2812-EP Enhanced Product Digital Signal Processor 32-bit 150MHz 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 36 KB 36 KB 18 KB 18 KB 18 KB 18 KB
Serial Interface SPI SPI, UART, USART, SCI, EBI/EMI CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23Y98AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers