Manufacturer: Texas Instruments
Win Source Part Number: 1227607-MSP430P315ID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
16-Bit MCU, 8MHz, 16KB OTP, 512B RAM, LCD, 56-SSOP Product overview: MSP430P315IDLR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430P315IDLR can be used for catalog matching and distributor lookup.
MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) OTP 56-SSOP
IC MCU 16BIT 16KB OTP 56SSOP
IC MCU 16BIT 16KB OTP 56SSOP
MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) OTP 56-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1227607-MSP430P315IDLR | 685-MSP430P315IDLR | MSP430P315IDLR-ND | MSP430P315IDLR | 815-MSP430P315IDLR | MSP430P315IDLR |
| Product Name | Embedded - Embedded - Microcontrollers - MSP430P315IDLR | 16-bit 8MHz 16KB SSOP Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | IC MCU 16BIT 16KB OTP 56SSOP | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | ||
| Supply Voltage | 2.5 to 5.5 volts | 2.7 to 5.5 volts | 5 volts | |||
| Serial Interface | UART, USART | UART; USART | UART; USART; UART, USART | |||
| Package Type | Other; SSOP | Other; "56-BSSOP (0.295"", 7.50mm Width)" | SSOP; Other; 56-BSSOP (0.295, 7.50mm Width) | SOP; SSOP; Other; 56-BSSOP (0.295\", 7.50mm Width) |