Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - RM42L432BPZT RM42L432BPZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 793260-RM42L432BPZT Series: Hercules RM4 ARM Cortex-R4 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-R4F Speed: 100MHz Package: 100-LQFP Core Size: 16/32-Bit Connectivity: CAN, LIN, MibSPI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 45 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 RAM Size: 32K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 1.14 V ~ 1.32 V Family Name: RM42L432 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): AT91SAM7XC128-AU; AT91SAM7X128C-AU; AT91SAM7X128-AU; AT91SAM7X128B-AU; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 793260-RM42L432BPZT Series: Hercules RM4 ARM Cortex-R4 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-R4F Speed: 100MHz Package: 100-LQFP Core Size: 16/32-Bit Connectivity: CAN, LIN, MibSPI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 45 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 RAM Size: 32K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 1.14 V ~ 1.32 V Family Name: RM42L432 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): AT91SAM7XC128-AU; AT91SAM7X128C-AU; AT91SAM7X128-AU; AT91SAM7X128B-AU; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - RM42L432BPZT - 793260-RM42L432BPZT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - RM42L432BPZT
793260-RM42L432BPZT
Embedded - Embedded - Microcontrollers - RM42L432BPZT 793260-RM42L432BPZT
Manufacturer: Texas Instruments Win Source Part Number: 793260-RM42L432BPZT Series: Hercules RM4 ARM Cortex-R4 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-R4F Speed: 100MHz Package: 100-LQFP Core Size: 16/32-Bit Connectivity: CAN, LIN, MibSPI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 45 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 RAM Size: 32K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 1.14 V ~ 1.32 V Family Name: RM42L432 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): AT91SAM7XC128-AU; AT91SAM7X128C-AU; AT91SAM7X128-AU; AT91SAM7X128B-AU; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 793260-RM42L432BPZT
Series: Hercules RM4 ARM Cortex-R4
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 100MHz
Package: 100-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
RAM Size: 32K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 1.32 V
Family Name: RM42L432
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): AT91SAM7XC128-AU; AT91SAM7X128C-AU; AT91SAM7X128-AU; AT91SAM7X128B-AU;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Industrial 32-bit 100MHz Embedded Microcontroller MCU
685-RM42L432BPZT
Industrial 32-bit 100MHz Embedded Microcontroller MCU 685-RM42L432BPZT
100-LQFP 32-Bit RISC Flash MCU, 100MHz, Industrial Product overview: RM42L432BPZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM42L432BPZT can be used for catalog matching and distributor lookup.

100-LQFP 32-Bit RISC Flash MCU, 100MHz, Industrial Product overview: RM42L432BPZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM42L432BPZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-42479-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-42479-ND
Microcontrollers 296-42479-ND
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 100MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 100MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - RM42L432BPZT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
RM42L432BPZT
Embedded - Microcontrollers RM42L432BPZT
IC MCU 16/32B 384KB FLSH 100LQFP

IC MCU 16/32B 384KB FLSH 100LQFP

Supplier's Site Datasheet
Microcontrollers - RM42L432BPZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
RM42L432BPZT
Microcontrollers RM42L432BPZT
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 100MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 100MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
RM42L432BPZT
ARM Microcontrollers - MCU RM42L432BPZT
ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Arm Cortex-R4F 100-LQFP -40 to 105

ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Arm Cortex-R4F 100-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - RM42L432BPZT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
RM42L432BPZT
Microcontrollers RM42L432BPZT
IC MCU 16/32B 384KB FLSH 100LQFP

IC MCU 16/32B 384KB FLSH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - RM42L432BPZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
RM42L432BPZT
Integrated Circuits (ICs) - Embedded - Microcontrollers RM42L432BPZT
IC MCU 16/32B 384KB FLSH 100LQFP

IC MCU 16/32B 384KB FLSH 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 793260-RM42L432BPZT 685-RM42L432BPZT 296-42479-ND RM42L432BPZT RM42L432BPZT RM42L432BPZT RM42L432BPZT RM42L432BPZT
Product Name Embedded - Embedded - Microcontrollers - RM42L432BPZT Industrial 32-bit 100MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 384 KB 32 KB 32 KB 32 KB 32 KB
ROM 16 KB 384 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215C00ZBHR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
802.11a Embedded Microcontroller MCU - 879-BCM43340XKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details