Manufacturer: Texas Instruments
Win Source Part Number: 793290-RM48L940DPGET
Series: Hercules RM4 ARM Cortex-R4
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 200MHz
Package: 144-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 256K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 1.32 V
Family Name: RM48L940
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): SPC5602SF1VLQ6; SPC5607CEVLQ; SPC5606BECLQ; RPC56AP54L5CEFAR ;
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 60
32-Bit RISC FLASH MCU, 80MHz, 144-LQFP, Industrial Product overview: RM48L940DPGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM48L940DPGET can be used for catalog matching and distributor lookup.
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 3MB (3M x 8) FLASH 144-LQFP (20x20)
ARM Microcontrollers - MCU 16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105
IC MCU 16/32BIT 3MB FLSH 144LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 793290-RM48L940DPGET | 685-RM48L940DPGET | RM48L940DPGET | RM48L940DPGET | RM48L940DPGET |
| Product Name | Embedded - Embedded - Microcontrollers - RM48L940DPGET | Industrial 32-bit 80MHz Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 200 MHz | 80 MHz | 200 MHz | ||
| RAM | 3000 KB | 256 KB | |||
| ROM | 64 KB | ||||
| ROM Type | Flash; FLASH |