Texas Instruments RM46L852 16/32-Bit RISC Flash Microcontroller RM46L852PGET

Description
16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105
Request a Quote Datasheet
Description
16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
RM46L852 16/32-Bit RISC Flash Microcontroller
RM46L852PGET
RM46L852 16/32-Bit RISC Flash Microcontroller RM46L852PGET
16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105

16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - 296-37040-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37040-ND
Microcontrollers 296-37040-ND
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 220MHz 1.25MB (1.25M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 220MHz 1.25MB (1.25M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Singapore, Singapore
32-bit Embedded Microcontroller MCU
685-RM46L852PGET
32-bit Embedded Microcontroller MCU 685-RM46L852PGET
16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105 Product overview: RM46L852PGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM46L852PGET can be used for catalog matching and distributor lookup.

16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105 Product overview: RM46L852PGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM46L852PGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - RM46L852PGET - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
RM46L852PGET
Embedded - Microcontrollers RM46L852PGET
IC MCU 16/32BIT 1.25MB 144LQFP

IC MCU 16/32BIT 1.25MB 144LQFP

Supplier's Site Datasheet
Microcontrollers - RM46L852PGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
RM46L852PGET
Microcontrollers RM46L852PGET
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 220MHz 1.25MB (1.25M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 220MHz 1.25MB (1.25M x 8) FLASH 144-LQFP (20x20)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - RM46L852PGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
RM46L852PGET
Integrated Circuits (ICs) - Embedded - Microcontrollers RM46L852PGET
IC MCU 16/32BIT 1.25MB 144LQFP

IC MCU 16/32BIT 1.25MB 144LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number RM46L852PGET 296-37040-ND 685-RM46L852PGET RM46L852PGET RM46L852PGET RM46L852PGET
Product Name RM46L852 16/32-Bit RISC Flash Microcontroller Microcontrollers 32-bit Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Clock Speed 220 MHz 220 MHz 220 MHz 220 MHz
Features PWM
Bits Other; 2 x 12-Bit (24ch) Other; A/D 24x12b
RAM 192 KB 192 KB 192 KB 192 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details
Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers