Texas Instruments High-Performance Analog Industrial 32-bit 200MHz BGA Embedded Microcontroller MCU RM48L730DZWTT

Description
32-Bit RISC Flash MCU, 200MHz, 337-BGA, Industrial Product overview: RM48L730DZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 200MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 200MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM48L730DZWTT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Bit RISC Flash MCU, 200MHz, 337-BGA, Industrial Product overview: RM48L730DZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 200MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 200MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM48L730DZWTT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 32-bit 200MHz BGA Embedded Microcontroller MCU - 685-RM48L730DZWTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 200MHz BGA Embedded Microcontroller MCU
685-RM48L730DZWTT
Industrial 32-bit 200MHz BGA Embedded Microcontroller MCU 685-RM48L730DZWTT
32-Bit RISC Flash MCU, 200MHz, 337-BGA, Industrial Product overview: RM48L730DZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 200MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 200MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM48L730DZWTT can be used for catalog matching and distributor lookup.

32-Bit RISC Flash MCU, 200MHz, 337-BGA, Industrial Product overview: RM48L730DZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 200MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 200MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM48L730DZWTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - RM48L730DZWTT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
RM48L730DZWTT-ND
Microcontrollers RM48L730DZWTT-ND
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - RM48L730DZWTT - 793284-RM48L730DZWTT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - RM48L730DZWTT
793284-RM48L730DZWTT
Embedded - Embedded - Microcontrollers - RM48L730DZWTT 793284-RM48L730DZWTT
Manufacturer: Texas Instruments Win Source Part Number: 793284-RM48L730DZWTT Series: Hercules RM4 ARM Cortex-R4 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-R4F Speed: 200MHz Package: 337-LFBGA Core Size: 16/32-Bit Connectivity: CAN, EBI/EMI, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 256K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.14 V ~ 1.32 V Family Name: RM48L730 Categories: Integrated Circuits (ICs) Manufacturer Package: 337-NFBGA (16x16) Alternative Parts (Cross-Reference): MAX32660GWE+; MAX32600-P85B+; MAX32660GTP+; MAX32660GWE+T ; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 793284-RM48L730DZWTT
Series: Hercules RM4 ARM Cortex-R4
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 200MHz
Package: 337-LFBGA
Core Size: 16/32-Bit
Connectivity: CAN, EBI/EMI, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 256K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 1.32 V
Family Name: RM48L730
Categories: Integrated Circuits (ICs)
Manufacturer Package: 337-NFBGA (16x16)
Alternative Parts (Cross-Reference): MAX32660GWE+; MAX32600-P85B+; MAX32660GTP+; MAX32660GWE+T ;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Microcontrollers - RM48L730DZWTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
RM48L730DZWTT
Microcontrollers RM48L730DZWTT
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
RM48L730DZWTT
ARM Microcontrollers - MCU RM48L730DZWTT
ARM Microcontrollers - MCU 16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105

ARM Microcontrollers - MCU 16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - RM48L730DZWTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
RM48L730DZWTT
Integrated Circuits (ICs) - Embedded - Microcontrollers RM48L730DZWTT
IC MCU 16/32B 2MB FLASH 337NFBGA

IC MCU 16/32B 2MB FLASH 337NFBGA

Supplier's Site
Embedded - Microcontrollers - RM48L730DZWTT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
RM48L730DZWTT
Embedded - Microcontrollers RM48L730DZWTT
IC MCU 16/32B 2MB FLASH 337NFBGA

IC MCU 16/32B 2MB FLASH 337NFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-RM48L730DZWTT RM48L730DZWTT-ND 793284-RM48L730DZWTT RM48L730DZWTT RM48L730DZWTT RM48L730DZWTT RM48L730DZWTT
Product Name Industrial 32-bit 200MHz BGA Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - RM48L730DZWTT Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 80 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Supply Voltage 1.14 to ? volts 1.14 to 1.32 volts 1.14 to 1.32 volts 1.32 volts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Bits Other; A/D 24x12b
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C167CRLMHABXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
7 suppliers