ARM Cortex-R4F Flash Microcontroller 144-LQFP -40 to 125
160MHz ARM Cortex-R4F MCU, 2MB Flash, 160KB RAM, 144-LQFP Product overview: S5LS20206ASPGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 2MB, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 160MHz, 2MB, 160KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S5LS20206ASPGEQQ
Manufacturer: Texas Instruments
Win Source Part Number: 1093764-S5LS20206ASP
Packaging: Tray
Core Processor: ARM Cortex-R4F
Number of I/O: 68
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 20x12b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 140MHz
Supply Voltage - Operating: 1.35 V to 1.65 V
Part Core Size: 16/32-Bit
Data RAM Size: 160K x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
IC MCU 16/32BIT 2MB FLSH 144LQFP
ARM Microcontrollers - MCU ARM Cortex-R4F Flash MCU
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S5LS20206ASPGEQQ1 | 685-S5LS20206ASPGEQQ1 | 1093764-S5LS20206ASPGEQQ1 | 296-30518-ND | S5LS20206ASPGEQQ1 | S5LS20206ASPGEQQ1 | S5LS20206ASPGEQQ1 |
| Product Name | TMS570LS20206 ARM Cortex-R4F Flash Microcontroller | 160MHz 2MB 160KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - S5LS20206ASPGEQQ1 | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| ROM Type | Flash | Flash; FLASH | Flash | Flash; FLASH | |||
| RAM | 160 KB | 2000 KB | 160 KB | 160 KB | 160 KB | ||
| Supply Voltage | 1.65 volts | 1.35 to 1.65 volts | 1.35 to 1.65 volts | 1.65 volts | |||
| Serial Interface | SPI, UART, USART, SCI, CAN, LIN | CAN; SPI; SCI; UART; USART | |||||
| Package Type | Other; LQFP | QFP; Other; 144-LQFP (20x20) | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | Other; 144-LQFP |