32-Bit RISC MCU, Arm Cortex-R4F, 80MHz, 100-LQFP, Industrial Product overview: RM44L520APZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM44L520APZT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 793263-RM44L520APZT
Series: Hercules RM4 ARM Cortex-R4
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 120MHz
Package: 100-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 128K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 3.6 V
Family Name: RM44L520
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MB91F525FWBPMC; MB91F525FJBPMC; AT32UC3A1512AU-AUR; STM32L476VGT7;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 90
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 120MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Arm Cortex-R4F 100-LQFP -40 to 105
IC MCU 16/32B 768KB FLSH 100LQFP
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 120MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
IC MCU 16/32B 768KB FLSH 100LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-RM44L520APZT | 793263-RM44L520APZT | 296-45372-ND | RM44L520APZT | RM44L520APZT | RM44L520APZT | RM44L520APZT |
| Product Name | Industrial 32-bit 80MHz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - RM44L520APZT | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | |
| Clock Speed | 80 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Supply Voltage | 1.14 to ? volts | 1.14 to 3.6 volts | 1.14 to 3.6 volts | 1.14 to 3.6 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| RAM | 768 KB | 128 KB | 128 KB | 128 KB |