Texas Instruments High-Performance Analog 32-bit Embedded Microcontroller MCU RM48L530DZWTT

Description
16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105 Product overview: RM48L530DZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM48L530DZWTT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105 Product overview: RM48L530DZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM48L530DZWTT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit Embedded Microcontroller MCU - 685-RM48L530DZWTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit Embedded Microcontroller MCU
685-RM48L530DZWTT
32-bit Embedded Microcontroller MCU 685-RM48L530DZWTT
16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105 Product overview: RM48L530DZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM48L530DZWTT can be used for catalog matching and distributor lookup.

16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105 Product overview: RM48L530DZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM48L530DZWTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - RM48L530DZWTT - 793279-RM48L530DZWTT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - RM48L530DZWTT
793279-RM48L530DZWTT
Embedded - Embedded - Microcontrollers - RM48L530DZWTT 793279-RM48L530DZWTT
Manufacturer: Texas Instruments Win Source Part Number: 793279-RM48L530DZWTT Series: Hercules RM4 ARM Cortex-R4 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-R4F Speed: 200MHz Package: 337-LFBGA Core Size: 16/32-Bit Connectivity: CAN, EBI/EMI, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 192K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.14 V ~ 1.32 V Family Name: RM48L530 Categories: Integrated Circuits (ICs) Manufacturer Package: 337-NFBGA (16x16) Alternative Parts (Cross-Reference): MAX32600-P85B+; MAX32660GTP+; MAX32621IWG+; MAX32632IWQ+T; Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 793279-RM48L530DZWTT
Series: Hercules RM4 ARM Cortex-R4
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 200MHz
Package: 337-LFBGA
Core Size: 16/32-Bit
Connectivity: CAN, EBI/EMI, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 192K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 1.32 V
Family Name: RM48L530
Categories: Integrated Circuits (ICs)
Manufacturer Package: 337-NFBGA (16x16)
Alternative Parts (Cross-Reference): MAX32600-P85B+; MAX32660GTP+; MAX32621IWG+; MAX32632IWQ+T;
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Microcontrollers - RM48L530DZWTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
RM48L530DZWTT
Microcontrollers RM48L530DZWTT
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
RM48L530DZWTT
ARM Microcontrollers - MCU RM48L530DZWTT
ARM Microcontrollers - MCU 16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105

ARM Microcontrollers - MCU 16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105

Buy Now Datasheet
Embedded - Microcontrollers - RM48L530DZWTT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
RM48L530DZWTT
Embedded - Microcontrollers RM48L530DZWTT
IC MCU 16/32B 2MB FLASH 337NFBGA

IC MCU 16/32B 2MB FLASH 337NFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-RM48L530DZWTT 793279-RM48L530DZWTT RM48L530DZWTT RM48L530DZWTT RM48L530DZWTT
Product Name 32-bit Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - RM48L530DZWTT Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 200 MHz 200 MHz
RAM 2000 KB 192 KB
ROM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Embedded Microcontroller MCU - 879-BCM89071A1CUBXGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 1.32 volts
Serial Interface HCI/PCM/SPI/UART
Package Type Other; Tape & Reel (TR)
View Details