Texas Instruments RM48L540 16/32-Bit RISC Flash Microcontroller RM48L540ZWTT

Description
16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105
Request a Quote Datasheet
Description
16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
RM48L540 16/32-Bit RISC Flash Microcontroller
RM48L540ZWTT
RM48L540 16/32-Bit RISC Flash Microcontroller RM48L540ZWTT
16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105

16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105

Buy Now Datasheet
Embedded - Microcontrollers - RM48L540ZWTT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
RM48L540ZWTT
Embedded - Microcontrollers RM48L540ZWTT
IC MCU 16/32B 2MB FLASH 337NFBGA

IC MCU 16/32B 2MB FLASH 337NFBGA

Supplier's Site Datasheet
Microcontrollers - RM48L540ZWTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
RM48L540ZWTT
Microcontrollers RM48L540ZWTT
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number RM48L540ZWTT RM48L540ZWTT RM48L540ZWTT
Product Name RM48L540 16/32-Bit RISC Flash Microcontroller Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 200 MHz 200 MHz
Bits Other; 2 x 12-Bit (24ch)
RAM 192 KB 192 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers