16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105
IC MCU 16/32B 2MB FLASH 337NFBGA
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)
| Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | RM48L530ZWTT | RM48L530ZWTT | RM48L530ZWTT |
| Product Name | RM48L530 16/32-Bit RISC Flash Microcontroller | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Clock Speed | 200 MHz | 200 MHz | |
| Bits | Other; 2 x 12-Bit (24ch) | ||
| RAM | 192 KB | 192 KB | |
| ROM Type | Flash |