High Temperature Digital Signal Controller 0-XCEPT -55 to 210
Win Source Part Number: 1261984-SM320F28335K
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C2000™ C28x Delfino™
Core Processor: C28x
Speed: 150MHz
Package: Bulk
Standard Package: 100
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 88
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
RAM Size: 34K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: Die
Supplier Device Package: 0-XCEPT
Temperature Range - Operating: -55°C ~ 210°C (TA)
Supply Voltage - Operating: 1.805V ~ 1.995V
ECCN: 3A001A2A
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 3301-SM320F28335KGDS
Base Product Number: SM320
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 0-XCEPT
32-bit DSP, 150MHz, 512KB Flash, 16ch 12b ADC, 88 I/O Product overview: SM320F28335KGDS1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM320F28335KGDS1
IC MCU 32BIT 512KB FLASH 0XCEPT
IC MCU 32BIT 512KB FLASH 0XCEPT
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 0-XCEPT
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SM320F28335KGDS1 | 1261984-SM320F28335KGDS1 | SM320F28335KGDS1-ND | 685-SM320F28335KGDS1 | SM320F28335KGDS1 | SM320F28335KGDS1 | SM320F28335KGDS1 |
| Product Name | SM320F28335-HT High Temperature Digital Signal Controller | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 150MHz 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | ||
| Bits | Other; 12-bit | Other; A/D 16x12b | |||||
| Number | 1 | ||||||
| RAM | 68 KB | 512 KB | 34 KB | 68 KB | 34 KB | 34 KB | |
| Serial Interface | I²C | CAN; SPI; SCI; UART; USART | I2C, SPI, UART, USART, SCI, EBI/EMI, CAN |