Texas Instruments TMS470MF03107 16/32-Bit RISC Flash Microcontroller S4MF03107SPZQQ1

Description
16/32-Bit RISC Flash Microcontroller 100-LQFP -40 to 125
Request a Quote Datasheet
Description
16/32-Bit RISC Flash Microcontroller 100-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS470MF03107 16/32-Bit RISC Flash Microcontroller - S4MF03107SPZQQ1 - Texas Instruments
Dallas, TX, United States
TMS470MF03107 16/32-Bit RISC Flash Microcontroller
S4MF03107SPZQQ1
TMS470MF03107 16/32-Bit RISC Flash Microcontroller S4MF03107SPZQQ1
16/32-Bit RISC Flash Microcontroller 100-LQFP -40 to 125

16/32-Bit RISC Flash Microcontroller 100-LQFP -40 to 125

Buy Now Datasheet
Microcontrollers - 296-30519-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30519-ND
Microcontrollers 296-30519-ND
ARM® Cortex®-M3 Automotive, AEC-Q100, Hercules™ TMS470M ARM® Cortex®-M3 Microcontroller IC 16/32-Bit 80MHz 320KB (320K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Automotive, AEC-Q100, Hercules™ TMS470M ARM® Cortex®-M3 Microcontroller IC 16/32-Bit 80MHz 320KB (320K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
 - S4MF03107SPZQQ1 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 80MHz, CMOS, PQFP100

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 80MHz, CMOS, PQFP100

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - S4MF03107SPZQQ1 - 082111-S4MF03107SPZQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S4MF03107SPZQQ1
082111-S4MF03107SPZQQ1
Embedded - Embedded - Microcontrollers - S4MF03107SPZQQ1 082111-S4MF03107SPZQQ1
Manufacturer: Texas Instruments Win Source Part Number: 082111-S4MF03107SPZQ Q1 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 49 Program Memory Size: 320KB (320K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.4 V to 1.7 V Part Core Size: 16/32-Bit Data RAM Size: 16K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082111-S4MF03107SPZQQ1
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 49
Program Memory Size: 320KB (320K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 1.4 V to 1.7 V
Part Core Size: 16/32-Bit
Data RAM Size: 16K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 320KB Embedded Microcontroller MCU
685-S4MF03107SPZQQ1
32-bit 80MHz 320KB Embedded Microcontroller MCU 685-S4MF03107SPZQQ1
16/32-Bit ARM MCU, 80MHz, 320KB Flash, 16ADC, 49GPIO, LQFP Product overview: S4MF03107SPZQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 320KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 320KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S4MF03107SPZQQ1 can be used for catalog matching and distributor lookup.

16/32-Bit ARM MCU, 80MHz, 320KB Flash, 16ADC, 49GPIO, LQFP Product overview: S4MF03107SPZQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 320KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 320KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S4MF03107SPZQQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S4MF03107SPZQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S4MF03107SPZQQ1
Microcontrollers S4MF03107SPZQQ1
ARM® Cortex®-M3 Automotive, AEC-Q100, Hercules™ TMS470M ARM® Cortex®-M3 Microcontroller IC 16/32-Bit 80MHz 320KB (320K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Automotive, AEC-Q100, Hercules™ TMS470M ARM® Cortex®-M3 Microcontroller IC 16/32-Bit 80MHz 320KB (320K x 8) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - S4MF03107SPZQQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S4MF03107SPZQQ1
Embedded - Microcontrollers S4MF03107SPZQQ1
IC MCU 16/32B 320KB FLSH 100LQFP

IC MCU 16/32B 320KB FLSH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S4MF03107SPZQQ1
ARM Microcontrollers - MCU S4MF03107SPZQQ1
ARM Microcontrollers - MCU 16/32B RISC Fl MCU

ARM Microcontrollers - MCU 16/32B RISC Fl MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S4MF03107SPZQQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S4MF03107SPZQQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers S4MF03107SPZQQ1
IC MCU 16/32B 320KB FLSH 100LQFP

IC MCU 16/32B 320KB FLSH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S4MF03107SPZQQ1 296-30519-ND S4MF03107SPZQQ1 082111-S4MF03107SPZQQ1 685-S4MF03107SPZQQ1 S4MF03107SPZQQ1 S4MF03107SPZQQ1 S4MF03107SPZQQ1 S4MF03107SPZQQ1
Product Name TMS470MF03107 16/32-Bit RISC Flash Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - S4MF03107SPZQQ1 32-bit 80MHz 320KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 10-Bit (16ch) Other; A/D 16x10b
RAM 16 KB 16 KB 320 KB 16 KB 16 KB 16 KB
ROM Type Flash Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers