Texas Instruments SM470R1B1M-HT High Temperature ARM7TDMI? Flash Microcontroller SM470R1B1MHKPS

Description
High Temperature ARM7TDMI? Flash Microcontroller 84-CFP -55 to 220
Request a Quote Datasheet
Description
High Temperature ARM7TDMI? Flash Microcontroller 84-CFP -55 to 220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM470R1B1M-HT High Temperature ARM7TDMI? Flash Microcontroller - SM470R1B1MHKPS - Texas Instruments
Dallas, TX, United States
SM470R1B1M-HT High Temperature ARM7TDMI? Flash Microcontroller
SM470R1B1MHKPS
SM470R1B1M-HT High Temperature ARM7TDMI? Flash Microcontroller SM470R1B1MHKPS
High Temperature ARM7TDMI? Flash Microcontroller 84-CFP -55 to 220

High Temperature ARM7TDMI? Flash Microcontroller 84-CFP -55 to 220

Buy Now Datasheet
Microcontrollers - 296-36048-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36048-5-ND
Microcontrollers 296-36048-5-ND
ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 1MB (1M x 8) FLASH 84-CFP (13.8x13.8)

ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 1MB (1M x 8) FLASH 84-CFP (13.8x13.8)

Buy Now Datasheet
1MB 60MHz Embedded Microcontroller MCU - 685-SM470R1B1MHKPS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MB 60MHz Embedded Microcontroller MCU
685-SM470R1B1MHKPS
1MB 60MHz Embedded Microcontroller MCU 685-SM470R1B1MHKPS
ARM7TDMI MCU, 1MB FLASH, 60MHz, 16b, -55°C to 150°C, SM Product overview: SM470R1B1MHKPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB, 60MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, 60MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM470R1B1MHKPS can be used for catalog matching and distributor lookup.

ARM7TDMI MCU, 1MB FLASH, 60MHz, 16b, -55°C to 150°C, SM Product overview: SM470R1B1MHKPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB, 60MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, 60MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM470R1B1MHKPS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1261925-SM470R1B1MHKPS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1261925-SM470R1B1MHKPS
Integrated Circuits (ICs) - Embedded - Microcontrollers 1261925-SM470R1B1MHKPS
Win Source Part Number: 1261925-SM470R1B1MHK PS Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: TMS470 Core Processor: ARM7® Speed: 60MHz Package: Tray Standard Package: 10 Mounting: SMD (SMT) Core Size: 16/32-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 12x10b Oscillator Type: External Package / Case: 84-BFCQFP Exposed Pad Supplier Device Package: 84-CFP (13.8x13.8) Temperature Range - Operating: -55°C ~ 220°C (TA) Supply Voltage - Operating: 1.71V ~ 2.05V ECCN: 3A001A2A Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-36048-5,SM470R1B 1MHKPS Base Product Number: SM470 RoHS Status: RoHS non-compliant

Win Source Part Number: 1261925-SM470R1B1MHKPS
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: TMS470
Core Processor: ARM7®
Speed: 60MHz
Package: Tray
Standard Package: 10
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 12x10b
Oscillator Type: External
Package / Case: 84-BFCQFP Exposed Pad
Supplier Device Package: 84-CFP (13.8x13.8)
Temperature Range - Operating: -55°C ~ 220°C (TA)
Supply Voltage - Operating: 1.71V ~ 2.05V
ECCN: 3A001A2A
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-36048-5,SM470R1B1MHKPS
Base Product Number: SM470
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Microcontrollers - SM470R1B1MHKPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SM470R1B1MHKPS
Microcontrollers SM470R1B1MHKPS
ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 1MB (1M x 8) FLASH 84-CFP (13.8x13.8)

ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 1MB (1M x 8) FLASH 84-CFP (13.8x13.8)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SM470R1B1MHKPS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SM470R1B1MHKPS
Integrated Circuits (ICs) - Embedded - Microcontrollers SM470R1B1MHKPS
IC MCU 16/32BIT 1MB FLASH 84CFP

IC MCU 16/32BIT 1MB FLASH 84CFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SM470R1B1MHKPS
ARM Microcontrollers - MCU SM470R1B1MHKPS
ARM Microcontrollers - MCU High Temp ARM7TDMI Flash MCU

ARM Microcontrollers - MCU High Temp ARM7TDMI Flash MCU

Buy Now Datasheet
Embedded - Microcontrollers - SM470R1B1MHKPS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SM470R1B1MHKPS
Embedded - Microcontrollers SM470R1B1MHKPS
IC MCU 16/32BIT 1MB FLASH 84CFP

IC MCU 16/32BIT 1MB FLASH 84CFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SM470R1B1MHKPS 296-36048-5-ND 685-SM470R1B1MHKPS 1261925-SM470R1B1MHKPS SM470R1B1MHKPS SM470R1B1MHKPS SM470R1B1MHKPS SM470R1B1MHKPS
Product Name SM470R1B1M-HT High Temperature ARM7TDMI? Flash Microcontroller Microcontrollers 1MB 60MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 64 KB 64 KB 64 KB 1000 KB 64 KB 64 KB
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.05 volts 1.71 to 2.05 volts 3 to 3.6 volts 1.71 to 2.05 volts 2.05 volts
Serial Interface SPI; SCI CAN; SPI; SCI I2C, SPI, CAN, SCI
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers