Enhanced Product Digital Signal Processors 100-LQFP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1250855-SM320F2808PZ
Series: C2000 C28x Fixed-Point
Packaging: Tray
Operating Temperature Range: -55°C ~ 125°C (TA)
Core Processor: C28x
Speed: 100MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 18K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.89 V
Family Name: SM320F2808
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP (14x14)
Introduction Date: December 20, 2005
ECCN: 3A001.a.2.c
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)
32-bit DSP 100MHz LQFP 128KB Flash 36KB RAM Product overview: SM320F2808PZMEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 128KB, 36KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 128KB, 36KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM320F2808PZMEP can be used for catalog matching and distributor lookup.
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)
IC MCU 32BIT 128KB FLASH 100LQFP
IC MCU 32BIT 128KB FLASH 100LQFP
IC MCU 32BIT 128KB FLASH 100LQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SM320F2808PZMEP | 1250855-SM320F2808PZMEP | 296-22218-ND | 685-SM320F2808PZMEP | SM320F2808PZMEP | SM320F2808PZMEP | SM320F2808PZMEP | SM320F2808PZMEP |
| Product Name | SM320F2808-EP Enhanced Product Digital Signal Processors | Embedded - Embedded - Microcontrollers - SM320F2808PZMEP | Microcontrollers | 32-bit 100MHz 128KB 36KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Features | PWM | |||||||
| Bits | Other; 1 16-Ch 12-Bit | Other; A/D 16x12b | ||||||
| RAM | 36 KB | 128 KB | 18 KB | 36 KB | 18 KB | 18 KB | 18 KB | |
| Serial Interface | I²C; SPI | CAN; SPI; SCI; UART; USART | I2C, SPI, CAN, UART, USART, SCI |