16-Bit Ultra-Low-Power Microcontroller, 32kB OTP, 1KB RAM, USART, HW multiplier, 120 segment LCD 100-QFP Product overview: MSP430P337AIPJMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, 32kB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32kB, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430P337AIPJMR
Manufacturer: Texas Instruments
Win Source Part Number: 084700-MSP430P337AIP
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 40
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
Data Converters: Slope A/D
Family Name: MSP430P337A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-QFP (14x20)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): MB96F347ASB PQC-GSE2; MB96345RSA PQC-GSE2; MB96346YWA PQC-GSE2;
Introduction Date: March 31, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) OTP 100-QFP (20x14)
MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) OTP 100-QFP (20x14)
IC MCU 16BIT 32KB OTP 100QFP
IC MCU 16BIT 32KB OTP 100QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MSP430P337AIPJMR | 084700-MSP430P337AIPJMR | MSP430P337AIPJMR-ND | MSP430P337AIPJMR | MSP430P337AIPJMR | MSP430P337AIPJMR |
| Product Name | Low-Power 16-bit 32kB 1KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MSP430P337AIPJMR | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 1 KB | 32 KB | 1 KB | 1 KB | 1 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | ||
| Serial Interface | SPI, UART, USART | SPI; UART; USART | ||||
| Package Type | Other; QFP | QFP; Other; 100-QFP (14x20) | Other; 100-BQFP | QFP; Other; 100-BQFP | Other; 100-BQFP |