MSP430™ MSP430x3xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) EPROM 64-LQFP (10x10)
PROTOTYPE
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430P325AIPMPX | MSP430P325AIPMPX |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Active | Active |
| Clock Speed | 8 MHz | 8 MHz |
| RAM | 0.5120 KB | 512 KB |
| I/O Ports | 14 |