Texas Instruments Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 64-LQFP -40 to 85 | |
| 16- and 32-BIT RISC Flash Microcontroller 100-LQFP | |
| 16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 125 | |
| 16-bit Ultra-Low-Power Micro controller, 32kB Flash, 1K RAM 38-TSSOP -55 to 125 | |
| 16-bit Ultra-Low-Power Micro controller, 32kB Flash, 1K RAM 40-VQFN -55 to 125 | |
| 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85 | |
| 16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105 | |
| Concerto Microcontroller 144-HTQFP -40 to 105 | |
| Concerto Microcontroller 289-NFBGA -40 to 105 | |
| Digital Signal Controller 176-BGA -40 to 85 | |
| Digital Signal Controller 179-BGA MICROSTAR -40 to 85 | |
| Dual-Core Delfino Microcontroller 176-HLQFP -40 to 105 | |
| Dual-Core Delfino Microcontroller 337-NFBGA -40 to 105 | |
| Enhanced Product 16- and 32-Bit RISC Flash Microcontroller 144-LQFP -55 to 125 | |
| Enhanced Product 16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -55 to 125 | |
| Enhanced Product 16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI 113-BGA MICROSTAR JUNIOR -40 to 105 | |
| Enhanced Product 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D 16-QFN -40 to 125 | |
| Enhanced Product 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, 64-LQFP -55 to 125 | |
| Enhanced Product 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 125 | |
| Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM 14-TSSOP -40 to 125 | |
| Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM 8-SOIC -40 to 125 | |
| Enhanced Product Digital Signal Controller 176-BGA -55 to 125 | |
| Enhanced Product Digital Signal Controller 176-HLQFP -55 to 125 | |
| Enhanced Product Digital Signal Controller 179-BGA MICROSTAR -40 to 85 | |
| Enhanced Product Digital Signal Processor 176-LQFP -55 to 125 | |
| Enhanced Product Digital Signal Processor 179-BGA MICROSTAR -55 to 125 | |
| Enhanced Product Digital Signal Processors 100-LQFP -55 to 125 | |
| Enhanced Product Dsp Controllers 144-LQFP -55 to 125 | |
| Enhanced Product Mixed Signal Microcontroller 14-TSSOP -40 to 85 | |
| Enhanced Product Mixed Signal Microcontroller 20-TSSOP -40 to 125 | |
| Meter-Bus Transceiver 16-SOIC -25 to 85 | |
| Meter-Bus Transceiver 16-SOIC | |
| Mixed Signal Microcontroller, MSP430F5328-EP 64-VQFN -40 to 105 | |
| Mixed Signal Microcontroller, MSP430F5438A-EP 100-LQFP -55 to 125 | |
| Mixed Signal Microcontroller, MSP430F5438A-EP 113-BGA MICROSTAR JUNIOR -40 to 125 | |
| Mixed Signal Microcontroller, MSP430F5438A-EP 113-BGA MICROSTAR JUNIOR -55 to 125 | |
| MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF 100-LQFP -40 to 85 | |
| Piccolo Microcontroller 100-HTQFP -40 to 105 | |
| Piccolo Microcontroller 176-HLQFP -40 to 105 | |
| Piccolo Microcontroller 56-VQFN -40 to 125 | |
| Piccolo Microcontroller 80-LQFP -40 to 85 | |
| Single-Core Delfino Microcontroller 100-HTQFP -40 to 105 | |
| Single-Core Delfino Microcontroller 176-HLQFP -40 to 105 | |
| Single-Core Delfino Microcontroller 337-NFBGA -40 to 105 | |
| Tiva C Series Microcontroller 128-TQFP -40 to 85 | |
| Tiva C Series Microcontroller 212-NFBGA -40 to 85 |
| << Prev |