High Temperature ARM7TDMI? Flash Microcontroller 144-LQFP -55 to 150
32b ARM MCU, 60MHz, 1MB Flash, 64KB RAM, 150°C, LQFP Product overview: SM470R1B1MPGES from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz, 1MB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 60MHz, 1MB, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM470R1B1MPGES can be used for catalog matching and distributor lookup.
ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Win Source Part Number: 1261924-SM470R1B1MPG
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: TMS470
Core Processor: ARM7®
Speed: 60MHz
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 12x10b
Oscillator Type: External
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -55°C ~ 150°C (TA)
Supply Voltage - Operating: 1.71V ~ 2.05V
ECCN: 3A001A2A
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: TEXTISSM470R1B1MPGES
Base Product Number: SM470
IC MCU 16/32BIT 1MB FLSH 144LQFP
ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
ARM Microcontrollers - MCU High Temp ARM7TDMI Flash MCU
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SM470R1B1MPGES | 685-SM470R1B1MPGES | 296-SM470R1B1MPGES-ND | 1261924-SM470R1B1MPGES | SM470R1B1MPGES | SM470R1B1MPGES | SM470R1B1MPGES |
| Product Name | SM470R1B1M-HT High Temperature ARM7TDMI? Flash Microcontroller | 60MHz 1MB 64KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| RAM | 64 KB | 64 KB | 64 KB | 1000 KB | 64 KB | 64 KB | |
| ROM Type | Flash | Flash | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 2.05 volts | 1.81 to 2.05 volts | 1.71 to 2.05 volts | 1.71 to 2.05 volts | 2.05 volts | ||
| Serial Interface | SPI; SCI | I2C, SPI, SCI, CAN, LIN | CAN; SPI; SCI |