Texas Instruments TMS570LS20216-EP Enhanced Product 16- and 32-Bit RISC Flash Microcontroller S5LS20216ASGWTMEP

Description
Enhanced Product 16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -55 to 125
Request a Quote Datasheet
Description
Enhanced Product 16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS570LS20216-EP Enhanced Product 16- and 32-Bit RISC Flash Microcontroller
S5LS20216ASGWTMEP
TMS570LS20216-EP Enhanced Product 16- and 32-Bit RISC Flash Microcontroller S5LS20216ASGWTMEP
Enhanced Product 16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -55 to 125

Enhanced Product 16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -55 to 125

Buy Now Datasheet
32-bit 160MHz 2MB BGA Embedded Microcontroller MCU - 685-S5LS20216ASGWTMEP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 160MHz 2MB BGA Embedded Microcontroller MCU
685-S5LS20216ASGWTMEP
32-bit 160MHz 2MB BGA Embedded Microcontroller MCU 685-S5LS20216ASGWTMEP
32-bit ARM MCU, 160MHz, 2MB Flash, 115 I/O, BGA Product overview: S5LS20216ASGWTMEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 160MHz, 2MB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 160MHz, 2MB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S5LS20216ASGWTME P can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 160MHz, 2MB Flash, 115 I/O, BGA Product overview: S5LS20216ASGWTMEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 160MHz, 2MB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 160MHz, 2MB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S5LS20216ASGWTMEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1261971-S5LS20216ASGWTMEP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1261971-S5LS20216ASGWTMEP
Integrated Circuits (ICs) - Embedded - Microcontrollers 1261971-S5LS20216ASGWTMEP
Win Source Part Number: 1261971-S5LS20216ASG WTMEP Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Hercules™ TMS570 ARM® Cortex®-R Core Processor: ARM® Cortex®-R4F Speed: 160MHz Package: Tube Standard Package: 90 Mounting: SMD (SMT) Core Size: 16/32-Bit Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART Peripherals: DMA, POR Number of I/O: 115 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 160K x 8 Data Converters: A/D 24x12b Oscillator Type: External Package / Case: 337-BGA Supplier Device Package: 337-NFBGA Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 1.35V ~ 1.65V ECCN: 3A001A2C Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: S5LS20216 RoHS Status: RoHS non-compliant

Win Source Part Number: 1261971-S5LS20216ASGWTMEP
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Hercules™ TMS570 ARM® Cortex®-R
Core Processor: ARM® Cortex®-R4F
Speed: 160MHz
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, POR
Number of I/O: 115
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 160K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Package / Case: 337-BGA
Supplier Device Package: 337-NFBGA
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 1.35V ~ 1.65V
ECCN: 3A001A2C
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: S5LS20216
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Microcontrollers - S5LS20216ASGWTMEP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S5LS20216ASGWTMEP-ND
Microcontrollers S5LS20216ASGWTMEP-ND
ARM® Cortex®-R4F Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 2MB (2M x 8) FLASH 337-NFBGA

ARM® Cortex®-R4F Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 2MB (2M x 8) FLASH 337-NFBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S5LS20216ASGWTMEP
ARM Microcontrollers - MCU S5LS20216ASGWTMEP
ARM Microcontrollers - MCU EP 16/32B RISC Flash MCU

ARM Microcontrollers - MCU EP 16/32B RISC Flash MCU

Buy Now Datasheet
Microcontrollers - S5LS20216ASGWTMEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S5LS20216ASGWTMEP
Microcontrollers S5LS20216ASGWTMEP
ARM® Cortex®-R4F Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 2MB (2M x 8) FLASH 337-NFBGA

ARM® Cortex®-R4F Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 2MB (2M x 8) FLASH 337-NFBGA

Buy Now
Embedded - Microcontrollers - S5LS20216ASGWTMEP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S5LS20216ASGWTMEP
Embedded - Microcontrollers S5LS20216ASGWTMEP
IC MCU 16/32B 2MB FLASH 337NFBGA

IC MCU 16/32B 2MB FLASH 337NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S5LS20216ASGWTMEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S5LS20216ASGWTMEP
Integrated Circuits (ICs) - Embedded - Microcontrollers S5LS20216ASGWTMEP
IC MCU 16/32B 2MB FLASH 337NFBGA

IC MCU 16/32B 2MB FLASH 337NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S5LS20216ASGWTMEP 685-S5LS20216ASGWTMEP 1261971-S5LS20216ASGWTMEP S5LS20216ASGWTMEP-ND S5LS20216ASGWTMEP S5LS20216ASGWTMEP S5LS20216ASGWTMEP S5LS20216ASGWTMEP
Product Name TMS570LS20216-EP Enhanced Product 16- and 32-Bit RISC Flash Microcontroller 32-bit 160MHz 2MB BGA Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
ROM Type Flash Flash; FLASH Flash Flash; FLASH
RAM 160 KB 2000 KB 160 KB 160 KB 160 KB
Supply Voltage 1.5 volts 1.35 to 1.65 volts 1.35 to 1.65 volts 1.65 volts
Serial Interface CAN, UART, LIN, SPI, USART, SCI, EBI/EMI CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details