ARM® Cortex®-R4F - Microcontroller IC 16/32-Bit 120MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-R4F - Microcontroller IC 16/32-Bit 120MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-R4F - Microcontroller IC 16/32-Bit 120MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
IC MCU 16/32B 768KB FLSH 100LQFP
ARM® Cortex®-R4F - Microcontroller IC 16/32-Bit 120MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
IC MCU 16/32BT 768KB FLSH 100QFP
IC MCU 16/32B 768KB FLSH 100LQFP
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-RM44L520APZCT-ND | RM44L520APZTR | RM44L520APZTR | RM44L520APZTR | RM44L520APZTR |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 16x12b | ||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | |
| ROM | 768 KB |