Texas Instruments High-Performance Analog Industrial 32-bit 80MHz Embedded Microcontroller MCU RM46L430CPGET

Description
32-Bit RISC Flash MCU, Cortex R4F, 80MHz, 144-LQFP, Industrial Product overview: RM46L430CPGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM46L430CPGET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Bit RISC Flash MCU, Cortex R4F, 80MHz, 144-LQFP, Industrial Product overview: RM46L430CPGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM46L430CPGET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial 32-bit 80MHz Embedded Microcontroller MCU
685-RM46L430CPGET
Industrial 32-bit 80MHz Embedded Microcontroller MCU 685-RM46L430CPGET
32-Bit RISC Flash MCU, Cortex R4F, 80MHz, 144-LQFP, Industrial Product overview: RM46L430CPGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM46L430CPGET can be used for catalog matching and distributor lookup.

32-Bit RISC Flash MCU, Cortex R4F, 80MHz, 144-LQFP, Industrial Product overview: RM46L430CPGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM46L430CPGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1088649-RM46L430CPGET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1088649-RM46L430CPGET
Integrated Circuits (ICs) - Embedded - Microcontrollers 1088649-RM46L430CPGET
Win Source Part Number: 1088649-RM46L430CPGE T Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Core Processor: ARM® Cortex®-R4F Speed: 200MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 16/32-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, MibSPI, SCI, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 128K x 8 Data Converters: A/D 24x12b Oscillator Type: External Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.14V ~ 1.32V Alternative Parts (Cross-Reference): RM46L440CPGET; TMS5701114CPGEQQ1; TMS5701224CPGEQQ1; LPC1820FBD144,551; ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: RM46L430

Win Source Part Number: 1088649-RM46L430CPGET
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa)
Core Processor: ARM® Cortex®-R4F
Speed: 200MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, I²C, LINbus, MibSPI, SCI, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 128K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.14V ~ 1.32V
Alternative Parts (Cross-Reference): RM46L440CPGET; TMS5701114CPGEQQ1; TMS5701224CPGEQQ1; LPC1820FBD144,551;
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: RM46L430

Buy Now Datasheet
Microcontrollers - RM46L430CPGET-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
RM46L430CPGET-ND
Microcontrollers RM46L430CPGET-ND
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - RM46L430CPGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
RM46L430CPGET
Integrated Circuits (ICs) - Embedded - Microcontrollers RM46L430CPGET
IC MCU 16/32BIT 1MB FLSH 144LQFP

IC MCU 16/32BIT 1MB FLSH 144LQFP

Supplier's Site
Embedded - Microcontrollers - RM46L430CPGET - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
RM46L430CPGET
Embedded - Microcontrollers RM46L430CPGET
IC MCU 16/32BIT 1MB FLSH 144LQFP

IC MCU 16/32BIT 1MB FLSH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
RM46L430CPGET
ARM Microcontrollers - MCU RM46L430CPGET
ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Cortex R4F, USB 144-LQFP -40 to 105

ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Cortex R4F, USB 144-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - RM46L430CPGET - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
RM46L430CPGET
Microcontrollers RM46L430CPGET
IC MCU 16/32BIT 1MB FLSH 144LQFP

IC MCU 16/32BIT 1MB FLSH 144LQFP

Supplier's Site Datasheet
Microcontrollers - RM46L430CPGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
RM46L430CPGET
Microcontrollers RM46L430CPGET
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-RM46L430CPGET 1088649-RM46L430CPGET RM46L430CPGET-ND RM46L430CPGET RM46L430CPGET RM46L430CPGET RM46L430CPGET RM46L430CPGET
Product Name Industrial 32-bit 80MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 80 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Supply Voltage 1.14 to ? volts 1.14 to 1.32 volts 1.14 to 1.32 volts 1.32 volts 1.14 to 1.32 volts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
RAM 1000 KB 128 KB 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
Embedded - Microcontrollers - C505L4EMCCFXQMA1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details