Texas Instruments TMS470MF06607 16/32-Bit RISC Flash Microcontroller S4MF06607BSPZQQ1

Description
16/32-Bit RISC Flash Microcontroller 100-LQFP -40 to 125
Request a Quote
Description
16/32-Bit RISC Flash Microcontroller 100-LQFP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS470MF06607 is a 16/32-bit RISC flash microcontroller based on the ARM Cortex-M3 core, designed for automotive applications with safety features. It is packaged in a 100-pin plastic quad flatpack (PZ) with dimensions of 15.4 mm by 15.4 mm. The device operates over a temperature range of -40°C to 125°C and features 640 KB of flash memory with SECDED ECC and 64 KB of SRAM with SECDED ECC. It includes dual CAN controllers, dual MibSPI interfaces, two UARTs with LIN support, a high-end timer with 18 programmable I/O channels, and a 10-bit 16-channel MibADC. The microcontroller supports a maximum system clock of 80 MHz and is qualified as automotive grade Q1 with RoHS and lead-free compliance.

Datasheet Summary
Powered by GS/AI

The TMS470MF06607 is a 16/32-bit RISC flash microcontroller based on the ARM Cortex-M3 core, designed for automotive applications with safety features. It is packaged in a 100-pin plastic quad flatpack (PZ) with dimensions of 15.4 mm by 15.4 mm. The device operates over a temperature range of -40°C to 125°C and features 640 KB of flash memory with SECDED ECC and 64 KB of SRAM with SECDED ECC. It includes dual CAN controllers, dual MibSPI interfaces, two UARTs with LIN support, a high-end timer with 18 programmable I/O channels, and a 10-bit 16-channel MibADC. The microcontroller supports a maximum system clock of 80 MHz and is qualified as automotive grade Q1 with RoHS and lead-free compliance.

Suppliers

Company
Product
Description
Supplier Links
TMS470MF06607 16/32-Bit RISC Flash Microcontroller - S4MF06607BSPZQQ1 - Texas Instruments
Dallas, TX, United States
TMS470MF06607 16/32-Bit RISC Flash Microcontroller
S4MF06607BSPZQQ1
TMS470MF06607 16/32-Bit RISC Flash Microcontroller S4MF06607BSPZQQ1
16/32-Bit RISC Flash Microcontroller 100-LQFP -40 to 125

16/32-Bit RISC Flash Microcontroller 100-LQFP -40 to 125

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - S4MF06607BSPZQQ1 - 793637-S4MF06607BSPZQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S4MF06607BSPZQQ1
793637-S4MF06607BSPZQQ1
Embedded - Embedded - Microcontrollers - S4MF06607BSPZQQ1 793637-S4MF06607BSPZQQ1
Manufacturer: Texas Instruments Win Source Part Number: 793637-S4MF06607BSPZ QQ1 Series: Automotive, AEC-Q100, Hercules TMS470M ARM Cortex-M3 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ARM Cortex-M3 Speed: 80MHz Package: 100-LQFP Core Size: 16/32-Bit Connectivity: CAN, LIN, MibSPI, SCI, UART/USART Peripherals: POR, WDT Number of I/O: 49 Program Memory Size: 640KB (640K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x10b Oscillator Type: External Supply Voltage: 1.4 V ~ 3.6 V Family Name: TMS470MF06607 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MAX32625IWY+W; MAX32631IWQ+; MAX32626IWY+W; MAX32630IWQ+; Introduction Date: October 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 793637-S4MF06607BSPZQQ1
Series: Automotive, AEC-Q100, Hercules TMS470M ARM Cortex-M3
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: ARM Cortex-M3
Speed: 80MHz
Package: 100-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, LIN, MibSPI, SCI, UART/USART
Peripherals: POR, WDT
Number of I/O: 49
Program Memory Size: 640KB (640K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 1.4 V ~ 3.6 V
Family Name: TMS470MF06607
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MAX32625IWY+W; MAX32631IWQ+; MAX32626IWY+W; MAX32630IWQ+;
Introduction Date: October 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-29463-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29463-ND
Microcontrollers 296-29463-ND
ARM® Cortex®-M3 Automotive, AEC-Q100, Hercules™ TMS470M ARM® Cortex®-M3 Microcontroller IC 16/32-Bit 80MHz 640KB (640K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Automotive, AEC-Q100, Hercules™ TMS470M ARM® Cortex®-M3 Microcontroller IC 16/32-Bit 80MHz 640KB (640K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 640KB 64KB Embedded Microcontroller MCU
685-S4MF06607BSPZQQ1
32-bit 80MHz 640KB 64KB Embedded Microcontroller MCU 685-S4MF06607BSPZQQ1
16/32-Bit ARM MCU, 80MHz, 640KB Flash, 64KB RAM, 100-LQFP Product overview: S4MF06607BSPZQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 640KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 640KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S4MF06607BSPZQQ1 can be used for catalog matching and distributor lookup.

16/32-Bit ARM MCU, 80MHz, 640KB Flash, 64KB RAM, 100-LQFP Product overview: S4MF06607BSPZQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 640KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 640KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S4MF06607BSPZQQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S4MF06607BSPZQQ1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S4MF06607BSPZQQ1
Microcontrollers S4MF06607BSPZQQ1
IC MCU 16/32B 640KB FLSH 100LQFP

IC MCU 16/32B 640KB FLSH 100LQFP

Supplier's Site Datasheet
Microcontrollers - S4MF06607BSPZQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S4MF06607BSPZQQ1
Microcontrollers S4MF06607BSPZQQ1
ARM® Cortex®-M3 Automotive, AEC-Q100, Hercules™ TMS470M ARM® Cortex®-M3 Microcontroller IC 16/32-Bit 80MHz 640KB (640K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Automotive, AEC-Q100, Hercules™ TMS470M ARM® Cortex®-M3 Microcontroller IC 16/32-Bit 80MHz 640KB (640K x 8) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S4MF06607BSPZQQ1
ARM Microcontrollers - MCU S4MF06607BSPZQQ1
ARM Microcontrollers - MCU 16/32B RISC Fl MCU

ARM Microcontrollers - MCU 16/32B RISC Fl MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S4MF06607BSPZQQ1 793637-S4MF06607BSPZQQ1 296-29463-ND 685-S4MF06607BSPZQQ1 S4MF06607BSPZQQ1 S4MF06607BSPZQQ1 S4MF06607BSPZQQ1
Product Name TMS470MF06607 16/32-Bit RISC Flash Microcontroller Embedded - Embedded - Microcontrollers - S4MF06607BSPZQQ1 Microcontrollers 32-bit 80MHz 640KB 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 10-Bit (16ch) Other; A/D 16x10b
RAM 64 KB 640 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers