Texas Instruments Embedded Microcontroller MCU PLCF28335PGFA

Description
Delfino Microcontroller 176-LQFP -40 to 85 Product overview: PLCF28335PGFA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PLCF28335PGFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Delfino Microcontroller 176-LQFP -40 to 85 Product overview: PLCF28335PGFA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PLCF28335PGFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 685-PLCF28335PGFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-PLCF28335PGFA
Embedded Microcontroller MCU 685-PLCF28335PGFA
Delfino Microcontroller 176-LQFP -40 to 85 Product overview: PLCF28335PGFA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PLCF28335PGFA can be used for catalog matching and distributor lookup.

Delfino Microcontroller 176-LQFP -40 to 85 Product overview: PLCF28335PGFA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PLCF28335PGFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PLCF28335PGFA - 792404-PLCF28335PGFA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PLCF28335PGFA
792404-PLCF28335PGFA
Embedded - Embedded - Microcontrollers - PLCF28335PGFA 792404-PLCF28335PGFA
Manufacturer: Texas Instruments Win Source Part Number: 792404-PLCF28335PGFA Series: C2000 C28x Delfino Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: C28x Speed: 150MHz Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 88 Program Memory Size: 512KB (256K x 16) Program Memory Type: FLASH RAM Size: 34K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.805 V ~ 1.995 V Family Name: PLCF28335 Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792404-PLCF28335PGFA
Series: C2000 C28x Delfino
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: C28x
Speed: 150MHz
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 88
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
RAM Size: 34K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.805 V ~ 1.995 V
Family Name: PLCF28335
Categories: Integrated Circuits (ICs)
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Shenzhen, China
Embedded - Microcontrollers
PLCF28335PGFA
Embedded - Microcontrollers PLCF28335PGFA
IC MCU 32BIT 512KB FLASH 176LQFP

IC MCU 32BIT 512KB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - PLCF28335PGFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PLCF28335PGFA
Microcontrollers PLCF28335PGFA
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-LQFP (24x24)

C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-LQFP (24x24)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PLCF28335PGFA 792404-PLCF28335PGFA PLCF28335PGFA PLCF28335PGFA
Product Name Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PLCF28335PGFA Embedded - Microcontrollers Microcontrollers
Serial Interface I2C, SPI, UART, USART, SCI, EBI/EMI
Package Type Other; LQFP QFP; Other; 176-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers
Microcontrollers - C165L25FHABFQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details