Texas Instruments TMS570LS10206 ARM Cortex-R4F Flash Microcontroller S5LS10206ASZWTQQ1

Description
ARM Cortex-R4F Flash Microcontroller 337-NFBGA -40 to 125
Request a Quote Datasheet
Description
ARM Cortex-R4F Flash Microcontroller 337-NFBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS570LS10206 ARM Cortex-R4F Flash Microcontroller
S5LS10206ASZWTQQ1
TMS570LS10206 ARM Cortex-R4F Flash Microcontroller S5LS10206ASZWTQQ1
ARM Cortex-R4F Flash Microcontroller 337-NFBGA -40 to 125

ARM Cortex-R4F Flash Microcontroller 337-NFBGA -40 to 125

Buy Now Datasheet
Microcontrollers - S5LS10206ASZWTQQ1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S5LS10206ASZWTQQ1-ND
Microcontrollers S5LS10206ASZWTQQ1-ND
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - S5LS10206ASZWTQQ1 - 793657-S5LS10206ASZWTQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S5LS10206ASZWTQQ1
793657-S5LS10206ASZWTQQ1
Embedded - Embedded - Microcontrollers - S5LS10206ASZWTQQ1 793657-S5LS10206ASZWTQQ1
Manufacturer: Texas Instruments Win Source Part Number: 793657-S5LS10206ASZW TQQ1 Series: Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ARM Cortex-R4F Speed: 160MHz Package: 337-LFBGA Core Size: 16/32-Bit Connectivity: CAN, EBI/EMI, LIN, SCI, SPI, UART/USART Peripherals: DMA, POR Number of I/O: 115 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 160K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.35 V ~ 1.65 V Family Name: S5LS10206 Categories: Integrated Circuits (ICs) Manufacturer Package: 337-NFBGA (16x16) Alternative Parts (Cross-Reference): S5LS10206ASPGEQQ1; TMS5701227CZWTQQ1; Introduction Date: November 01, 2011 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 793657-S5LS10206ASZWTQQ1
Series: Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 160MHz
Package: 337-LFBGA
Core Size: 16/32-Bit
Connectivity: CAN, EBI/EMI, LIN, SCI, SPI, UART/USART
Peripherals: DMA, POR
Number of I/O: 115
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 160K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.35 V ~ 1.65 V
Family Name: S5LS10206
Categories: Integrated Circuits (ICs)
Manufacturer Package: 337-NFBGA (16x16)
Alternative Parts (Cross-Reference): S5LS10206ASPGEQQ1; TMS5701227CZWTQQ1;
Introduction Date: November 01, 2011
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
140MHz 1MB 160KB Embedded Microcontroller MCU - 685-S5LS10206ASZWTQQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
140MHz 1MB 160KB Embedded Microcontroller MCU
685-S5LS10206ASZWTQQ1
140MHz 1MB 160KB Embedded Microcontroller MCU 685-S5LS10206ASZWTQQ1
ARM Cortex-R4F MCU, 140MHz, 1MB Flash, 160KB RAM, 115 I/O, LFBGA Product overview: S5LS10206ASZWTQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHz, 1MB, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 140MHz, 1MB, 160KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S5LS10206ASZWTQQ 1 can be used for catalog matching and distributor lookup.

ARM Cortex-R4F MCU, 140MHz, 1MB Flash, 160KB RAM, 115 I/O, LFBGA Product overview: S5LS10206ASZWTQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHz, 1MB, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 140MHz, 1MB, 160KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S5LS10206ASZWTQQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S5LS10206ASZWTQQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S5LS10206ASZWTQQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers S5LS10206ASZWTQQ1
IC MCU 16/32B 1MB FLASH 337NFBGA

IC MCU 16/32B 1MB FLASH 337NFBGA

Supplier's Site
Microcontrollers - S5LS10206ASZWTQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S5LS10206ASZWTQQ1
Microcontrollers S5LS10206ASZWTQQ1
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S5LS10206ASZWTQQ1
ARM Microcontrollers - MCU S5LS10206ASZWTQQ1
ARM Microcontrollers - MCU ANTARES 1MB

ARM Microcontrollers - MCU ANTARES 1MB

Buy Now Datasheet
Embedded - Microcontrollers - S5LS10206ASZWTQQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S5LS10206ASZWTQQ1
Embedded - Microcontrollers S5LS10206ASZWTQQ1
IC MCU 16/32B 1MB FLASH 337NFBGA

IC MCU 16/32B 1MB FLASH 337NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S5LS10206ASZWTQQ1 S5LS10206ASZWTQQ1-ND 793657-S5LS10206ASZWTQQ1 685-S5LS10206ASZWTQQ1 S5LS10206ASZWTQQ1 S5LS10206ASZWTQQ1 S5LS10206ASZWTQQ1 S5LS10206ASZWTQQ1
Product Name TMS570LS10206 ARM Cortex-R4F Flash Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - S5LS10206ASZWTQQ1 140MHz 1MB 160KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 160 MHz 160 MHz 160 MHz 160 MHz
Bits Other; A/D 24x12b
RAM 160 KB 1000 KB 160 KB 160 KB 160 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details