Texas Instruments High-Performance Analog Microcontrollers MSP430P325AIPM

Description
MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) OTP 64-LQFP (10x10)
Request a Quote Datasheet
Description
MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) OTP 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-6515-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-6515-ND
Microcontrollers 296-6515-ND
MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) OTP 64-LQFP (10x10)

MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) OTP 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430P325AIPM - 1227609-MSP430P325AIPM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430P325AIPM
1227609-MSP430P325AIPM
Embedded - Embedded - Microcontrollers - MSP430P325AIPM 1227609-MSP430P325AIPM
Manufacturer: Texas Instruments Win Source Part Number: 1227609-MSP430P325AI PM Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): PIC24HJ128GP506A-I/P T; MSP430F149IPMR-KAM; MSP430P325AIPM; MSP430F249TPMT; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227609-MSP430P325AIPM
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): PIC24HJ128GP506A-I/PT; MSP430F149IPMR-KAM; MSP430P325AIPM; MSP430F249TPMT;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
16-bit 16KB Embedded Microcontroller MCU
685-MSP430P325AIPM
16-bit 16KB Embedded Microcontroller MCU 685-MSP430P325AIPM
16-Bit MCU, 16KB OTP, 512B RAM, 14-bit ADC, LCD, LQFP Product overview: MSP430P325AIPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430P325AIPM can be used for catalog matching and distributor lookup.

16-Bit MCU, 16KB OTP, 512B RAM, 14-bit ADC, LCD, LQFP Product overview: MSP430P325AIPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430P325AIPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430P325AIPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430P325AIPM
Microcontrollers MSP430P325AIPM
MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) OTP 64-LQFP (10x10)

MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) OTP 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430P325AIPM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430P325AIPM
Embedded - Microcontrollers MSP430P325AIPM
IC MCU 16BIT 16KB OTP 64LQFP

IC MCU 16BIT 16KB OTP 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-6515-ND 1227609-MSP430P325AIPM 685-MSP430P325AIPM MSP430P325AIPM MSP430P325AIPM
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MSP430P325AIPM 16-bit 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz
Bits Other; A/D 6x14b
RAM 0.5120 KB 0.5120 KB 0.5120 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers