Texas Instruments TMS570LS10106 ARM Cortex-R4F Flash Microcontroller S5LS10106ASPGEQQ1

Description
ARM Cortex-R4F Flash Microcontroller 144-LQFP -40 to 125
Request a Quote
Description
ARM Cortex-R4F Flash Microcontroller 144-LQFP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS570LS10106 is a high-performance ARM Cortex-R4F microcontroller designed for automotive applications, particularly those requiring safety-critical features. It operates at a maximum clock speed of 160 MHz and supports dual CPUs running in lockstep, enhancing reliability through built-in self-test (BIST) capabilities and error correction code (ECC) for both Flash and SRAM memory. The device offers up to 2 MB of Flash memory and 160 KB of SRAM, both with ECC support. This microcontroller includes multiple communication interfaces such as three CAN controllers, a dual-channel FlexRay controller, and two LIN/UART interfaces, making it suitable for complex automotive networking. It also features advanced peripherals like a high-end timer (NHET) with 32 channels, two 12-bit multi-buffered ADCs, and a direct memory access (DMA) controller with 32 requests and 16 channels. The TMS570LS10106 is packaged in a 144-pin LQFP and operates within a temperature range of -40 to 125 degrees Celsius, making it suitable for harsh automotive environments. Its comprehensive safety architecture and extensive peripheral set make it a strong candidate for engineers looking to implement reliable, real-time control systems in automotive applications.

Datasheet Summary
Powered by GS/AI

The TMS570LS10106 is a high-performance ARM Cortex-R4F microcontroller designed for automotive applications, particularly those requiring safety-critical features. It operates at a maximum clock speed of 160 MHz and supports dual CPUs running in lockstep, enhancing reliability through built-in self-test (BIST) capabilities and error correction code (ECC) for both Flash and SRAM memory. The device offers up to 2 MB of Flash memory and 160 KB of SRAM, both with ECC support. This microcontroller includes multiple communication interfaces such as three CAN controllers, a dual-channel FlexRay controller, and two LIN/UART interfaces, making it suitable for complex automotive networking. It also features advanced peripherals like a high-end timer (NHET) with 32 channels, two 12-bit multi-buffered ADCs, and a direct memory access (DMA) controller with 32 requests and 16 channels. The TMS570LS10106 is packaged in a 144-pin LQFP and operates within a temperature range of -40 to 125 degrees Celsius, making it suitable for harsh automotive environments. Its comprehensive safety architecture and extensive peripheral set make it a strong candidate for engineers looking to implement reliable, real-time control systems in automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS570LS10106 ARM Cortex-R4F Flash Microcontroller
S5LS10106ASPGEQQ1
TMS570LS10106 ARM Cortex-R4F Flash Microcontroller S5LS10106ASPGEQQ1
ARM Cortex-R4F Flash Microcontroller 144-LQFP -40 to 125

ARM Cortex-R4F Flash Microcontroller 144-LQFP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1217421-S5LS10106ASPGEQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1217421-S5LS10106ASPGEQQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1217421-S5LS10106ASPGEQQ1
Win Source Part Number: 1217421-S5LS10106ASP GEQQ1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Core Processor: ARM® Cortex®-R4F Speed: 140MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 16/32-Bit Connectivity: CANbus, LINbus, SCI, SPI, UART/USART Peripherals: DMA, POR Number of I/O: 68 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 20x12b Oscillator Type: External Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.35V ~ 1.65V ECCN: 3A991A2 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-30515,S5LS10106A SPGEQQ1-ND Base Product Number: S5LS10106 Product Status: Not For New Designs

Win Source Part Number: 1217421-S5LS10106ASPGEQQ1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R
Core Processor: ARM® Cortex®-R4F
Speed: 140MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: CANbus, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, POR
Number of I/O: 68
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 20x12b
Oscillator Type: External
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.35V ~ 1.65V
ECCN: 3A991A2
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-30515,S5LS10106ASPGEQQ1-ND
Base Product Number: S5LS10106
Product Status: Not For New Designs

Buy Now Datasheet
Microcontrollers - 296-30515-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30515-ND
Microcontrollers 296-30515-ND
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Singapore, Singapore
16-bit 140MHz 1MB 128KB Embedded Microcontroller MCU
685-S5LS10106ASPGEQQ1
16-bit 140MHz 1MB 128KB Embedded Microcontroller MCU 685-S5LS10106ASPGEQQ1
16-bit ARM Cortex-R4F MCU, 140MHz, 1MB Flash, 128KB RAM, LQFP Product overview: S5LS10106ASPGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 140MHz, 1MB, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 140MHz, 1MB, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S5LS10106ASPGEQQ 1 can be used for catalog matching and distributor lookup.

16-bit ARM Cortex-R4F MCU, 140MHz, 1MB Flash, 128KB RAM, LQFP Product overview: S5LS10106ASPGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 140MHz, 1MB, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 140MHz, 1MB, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S5LS10106ASPGEQQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - S5LS10106ASPGEQQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S5LS10106ASPGEQQ1
Embedded - Microcontrollers S5LS10106ASPGEQQ1
IC MCU 16/32BIT 1MB FLSH 144LQFP

IC MCU 16/32BIT 1MB FLSH 144LQFP

Supplier's Site Datasheet
Microcontrollers - S5LS10106ASPGEQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S5LS10106ASPGEQQ1
Microcontrollers S5LS10106ASPGEQQ1
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S5LS10106ASPGEQQ1
ARM Microcontrollers - MCU S5LS10106ASPGEQQ1
ARM Microcontrollers - MCU ARM Cortex-R4F Flash MCU

ARM Microcontrollers - MCU ARM Cortex-R4F Flash MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S5LS10106ASPGEQQ1 1217421-S5LS10106ASPGEQQ1 296-30515-ND 685-S5LS10106ASPGEQQ1 S5LS10106ASPGEQQ1 S5LS10106ASPGEQQ1 S5LS10106ASPGEQQ1
Product Name TMS570LS10106 ARM Cortex-R4F Flash Microcontroller Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 140MHz 1MB 128KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
ROM Type Flash Flash; FLASH Flash
Data Bus 32 Bit 16 Bit; 32 Bit 16 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 140 MHz 140 MHz 140 MHz
RAM 1000 KB 128 KB 128 KB 128 KB
Supply Voltage 1.35 to 1.65 volts 1.35 to 1.65 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers