The RM48L940 is a high-performance 16- and 32-bit RISC flash microcontroller designed for safety-critical applications, featuring dual ARM Cortex-R4F CPUs running in lockstep, ECC-protected flash and RAM, and integrated BIST logic. It operates at a system clock frequency of up to 200 MHz with a nominal core supply voltage of 1.2 V and an I/O supply voltage of 3.3 V. The device includes 3 MB of flash memory and 256 KB of RAM with ECC, two 12-bit MibADC modules with 24 channels each, three CAN controllers, a 10/100 Mbps Ethernet MAC, and two N2HET modules with 32 and 18 programmable channels respectively. It is available in a 337-ball NFBGA package measuring 16.0 mm × 16.0 mm and supports operating temperatures from -40°C to 105°C.
16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)
IC MCU 16/32B 3MB FLASH 337NFBGA
IC MCU 16/32B 3MB FLASH 337NFBGA
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | RM48L940ZWTT | RM48L940ZWTT-ND | RM48L940ZWTT | RM48L940ZWTT | RM48L940ZWTT |
| Product Name | RM48L940 16/32-Bit RISC Flash Microcontroller | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| Bits | Other; 2 x 12-Bit (24ch) | Other; A/D 24x12b | |||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | |
| ROM Type | Flash | Flash | Flash; FLASH |