The SMJ34020A graphics system processor is a 32-bit CMOS microprocessor optimized for graphics display systems, featuring a 512-byte on-chip instruction cache, programmable pixel sizes from 1 to 32 bits, and direct support for DRAM and VRAM interfaces. It is available in a 145-pin ceramic grid array package and operates over a temperature range of -55°C to 125°C. The device supports pixel block transfers, window clipping, and raster operations with Boolean and arithmetic functions, and includes a coprocessor interface for system extension. It is fully compatible with the SMJ34010 and provides flexible host processor interfacing with prefetch and implicit addressing. The SMJ34020AGBM40 variant specifies a 40-ns instruction cycle time.
Graphics System Processor 145-CPGA -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | SMJ34020AGBM40 |
| Product Name | SMJ34020A Graphics System Processor |