Texas Instruments RM46L830 16/32-Bit RISC Flash Microcontroller RM46L830ZWTT

Description
16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105
Request a Quote Datasheet
Description
16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
RM46L830 16/32-Bit RISC Flash Microcontroller
RM46L830ZWTT
RM46L830 16/32-Bit RISC Flash Microcontroller RM46L830ZWTT
16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105

16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105

Buy Now Datasheet
Microcontrollers - RM46L830ZWTT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
RM46L830ZWTT-ND
Microcontrollers RM46L830ZWTT-ND
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1.25MB (1.25M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1.25MB (1.25M x 8) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
Embedded - Microcontrollers - RM46L830ZWTT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
RM46L830ZWTT
Embedded - Microcontrollers RM46L830ZWTT
IC MCU 32BIT 1.25MB FLASH 337BGA

IC MCU 32BIT 1.25MB FLASH 337BGA

Supplier's Site Datasheet
Microcontrollers - RM46L830ZWTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
RM46L830ZWTT
Microcontrollers RM46L830ZWTT
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1.25MB (1.25M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1.25MB (1.25M x 8) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - RM46L830ZWTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
RM46L830ZWTT
Integrated Circuits (ICs) - Embedded - Microcontrollers RM46L830ZWTT
IC MCU 32BIT 1.25MB FLASH 337BGA

IC MCU 32BIT 1.25MB FLASH 337BGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number RM46L830ZWTT RM46L830ZWTT-ND RM46L830ZWTT RM46L830ZWTT RM46L830ZWTT
Product Name RM46L830 16/32-Bit RISC Flash Microcontroller Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Features PWM
Bits Other; 2 x 12-Bit (24ch) Other; A/D 24x12b
RAM 192 KB 192 KB 192 KB 192 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers