Texas Instruments High-Performance Analog Microcontrollers MSP430P313IDL

Description
MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 3MHz 8KB (8K x 8) OTP 56-SSOP
Request a Quote
Description
MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 3MHz 8KB (8K x 8) OTP 56-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430P313IDL is a 16-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications. It operates within a supply voltage range of 2.5 V to 5.5 V and features ultra-low power consumption, with a typical operating current of 400 µA at 1 MHz and 3 V. The device includes five power-saving modes, allowing it to achieve a standby current of just 1.3 µA and a RAM retention mode current of 0.1 µA. This microcontroller has an instruction cycle time of 300 ns and supports a maximum system clock frequency of 3.3 MHz using a single common 32 kHz crystal. It is equipped with an integrated LCD driver capable of controlling up to 64 or 92 segments, making it suitable for applications requiring display functionality. The MSP430P313IDL also features a slope A/D converter, serial onboard programming, and program code protection via a security fuse. The device is available in a 56-pin plastic small-outline package (SSOP) and is part of a family of microcontrollers that includes various options for ROM and RAM sizes. However, it is important to note that the MSP430P313IDL is not recommended for new designs and has been replaced by the MSP430P315.

Datasheet Summary
Powered by GS/AI

The MSP430P313IDL is a 16-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications. It operates within a supply voltage range of 2.5 V to 5.5 V and features ultra-low power consumption, with a typical operating current of 400 µA at 1 MHz and 3 V. The device includes five power-saving modes, allowing it to achieve a standby current of just 1.3 µA and a RAM retention mode current of 0.1 µA. This microcontroller has an instruction cycle time of 300 ns and supports a maximum system clock frequency of 3.3 MHz using a single common 32 kHz crystal. It is equipped with an integrated LCD driver capable of controlling up to 64 or 92 segments, making it suitable for applications requiring display functionality. The MSP430P313IDL also features a slope A/D converter, serial onboard programming, and program code protection via a security fuse. The device is available in a 56-pin plastic small-outline package (SSOP) and is part of a family of microcontrollers that includes various options for ROM and RAM sizes. However, it is important to note that the MSP430P313IDL is not recommended for new designs and has been replaced by the MSP430P315.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-6511-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-6511-5-ND
Microcontrollers 296-6511-5-ND
MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 3MHz 8KB (8K x 8) OTP 56-SSOP

MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 3MHz 8KB (8K x 8) OTP 56-SSOP

Buy Now Datasheet
Microcontrollers - MSP430P313IDL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430P313IDL
Microcontrollers MSP430P313IDL
MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 3MHz 8KB (8K x 8) OTP 56-SSOP

MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 3MHz 8KB (8K x 8) OTP 56-SSOP

Buy Now Datasheet
Embedded - Microcontrollers - MSP430P313IDL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430P313IDL
Embedded - Microcontrollers MSP430P313IDL
IC MCU 16BIT 8KB OTP 56SSOP

IC MCU 16BIT 8KB OTP 56SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430P313IDL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430P313IDL
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430P313IDL
IC MCU 16BIT 8KB OTP 56SSOP

IC MCU 16BIT 8KB OTP 56SSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-6511-5-ND MSP430P313IDL MSP430P313IDL MSP430P313IDL
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 3 MHz 3 MHz 3 MHz
RAM 0.2560 KB 0.2560 KB 256 KB
ROM 8 KB
ROM Type OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

 - ADG3245BCPZ - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Package Type CSP; Other; LFCSP20
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details