Texas Instruments RM46L830 16/32-Bit RISC Flash Microcontroller RM46L830PGET

Description
16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105
Request a Quote Datasheet
Description
16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
RM46L830 16/32-Bit RISC Flash Microcontroller
RM46L830PGET
RM46L830 16/32-Bit RISC Flash Microcontroller RM46L830PGET
16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105

16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - RM46L830PGET-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
RM46L830PGET-ND
Microcontrollers RM46L830PGET-ND
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1.25MB (1.25M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1.25MB (1.25M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - RM46L830PGET - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
RM46L830PGET
Embedded - Microcontrollers RM46L830PGET
IC MCU 16/32BIT 1.25MB 144LQFP

IC MCU 16/32BIT 1.25MB 144LQFP

Supplier's Site Datasheet
Microcontrollers - RM46L830PGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
RM46L830PGET
Microcontrollers RM46L830PGET
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1.25MB (1.25M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1.25MB (1.25M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number RM46L830PGET RM46L830PGET-ND RM46L830PGET RM46L830PGET
Product Name RM46L830 16/32-Bit RISC Flash Microcontroller Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz
Features PWM
Bits Other; 2 x 12-Bit (24ch) Other; A/D 24x12b
RAM 192 KB 192 KB 192 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers