Texas Instruments SM320F28335-EP Enhanced Product Digital Signal Controller SM320F28335GJZMEP

Description
Enhanced Product Digital Signal Controller 176-BGA -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Digital Signal Controller 176-BGA -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320F28335-EP Enhanced Product Digital Signal Controller - SM320F28335GJZMEP - Texas Instruments
Dallas, TX, United States
SM320F28335-EP Enhanced Product Digital Signal Controller
SM320F28335GJZMEP
SM320F28335-EP Enhanced Product Digital Signal Controller SM320F28335GJZMEP
Enhanced Product Digital Signal Controller 176-BGA -55 to 125

Enhanced Product Digital Signal Controller 176-BGA -55 to 125

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - SM320F28335GJZMEP - 934073-SM320F28335GJZMEP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SM320F28335GJZMEP
934073-SM320F28335GJZMEP
Embedded - Embedded - Microcontrollers - SM320F28335GJZMEP 934073-SM320F28335GJZMEP
Manufacturer: Texas Instruments Win Source Part Number: 934073-SM320F28335GJ ZMEP Series: C2000™ C28x Delfino™ Operating Temperature Range: -55°C ~ 125°C (TA) Features: C28x series Microcontroller IC 32-Bit 150MHz 512KB (256K x 16) FLASH 176-BGA (15x15) Core Processor: C28x Speed: 150MHz Package: Tray Package: 176-BGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 88 Program Memory Size: 512KB (256K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.805V ~ 1.995V Family Name: SM320F28335 Categories: Integrated Circuits (ICs) Case / Package: 176-BGA (15x15) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Affected HTSUS: 8542.31.0001 Other Part Number: 296-25723, -SM320F28335GJZMEP-N DR, -296-25723-ND

Manufacturer: Texas Instruments
Win Source Part Number: 934073-SM320F28335GJZMEP
Series: C2000™ C28x Delfino™
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: C28x series Microcontroller IC 32-Bit 150MHz 512KB (256K x 16) FLASH 176-BGA (15x15)
Core Processor: C28x
Speed: 150MHz
Package: Tray
Package: 176-BGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 88
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.805V ~ 1.995V
Family Name: SM320F28335
Categories: Integrated Circuits (ICs)
Case / Package: 176-BGA (15x15)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 126
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Affected
HTSUS: 8542.31.0001
Other Part Number: 296-25723, -SM320F28335GJZMEP-NDR, -296-25723-ND

Buy Now Datasheet
32-bit 150MHz 512KB BGA Embedded Microcontroller MCU - 685-SM320F28335GJZMEP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 150MHz 512KB BGA Embedded Microcontroller MCU
685-SM320F28335GJZMEP
32-bit 150MHz 512KB BGA Embedded Microcontroller MCU 685-SM320F28335GJZMEP
32-bit C28x RISC MCU, 150MHz, 512KB Flash, 176-Pin BGA Product overview: SM320F28335GJZMEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 512KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 512KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM320F28335GJZME P can be used for catalog matching and distributor lookup.

32-bit C28x RISC MCU, 150MHz, 512KB Flash, 176-Pin BGA Product overview: SM320F28335GJZMEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 512KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 512KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM320F28335GJZMEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-25723-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25723-ND
Microcontrollers 296-25723-ND
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-BGA (15x15)

C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-BGA (15x15)

Buy Now Datasheet
Microcontrollers - SM320F28335GJZMEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SM320F28335GJZMEP
Microcontrollers SM320F28335GJZMEP
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-BGA (15x15)

C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-BGA (15x15)

Buy Now
Embedded - Microcontrollers - SM320F28335GJZMEP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SM320F28335GJZMEP
Embedded - Microcontrollers SM320F28335GJZMEP
IC MCU 32BIT 512KB FLASH 176BGA

IC MCU 32BIT 512KB FLASH 176BGA

Supplier's Site Datasheet
Microcontrollers - SM320F28335GJZMEP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SM320F28335GJZMEP
Microcontrollers SM320F28335GJZMEP
IC MCU 32BIT 512KB FLASH 176BGA

IC MCU 32BIT 512KB FLASH 176BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SM320F28335GJZMEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SM320F28335GJZMEP
Integrated Circuits (ICs) - Embedded - Microcontrollers SM320F28335GJZMEP
IC MCU 32BIT 512KB FLASH 176BGA

IC MCU 32BIT 512KB FLASH 176BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SM320F28335GJZMEP 934073-SM320F28335GJZMEP 685-SM320F28335GJZMEP 296-25723-ND SM320F28335GJZMEP SM320F28335GJZMEP SM320F28335GJZMEP SM320F28335GJZMEP
Product Name SM320F28335-EP Enhanced Product Digital Signal Controller Embedded - Embedded - Microcontrollers - SM320F28335GJZMEP 32-bit 150MHz 512KB BGA Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Features DMA; PWM
Bits Other; 12-bit Other; A/D 16x12b
Number 1
RAM 68 KB 512 KB 68 KB 34 KB 34 KB 34 KB 34 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Application Specific Microcontrollers - CP3BT23G18AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details