The SMJ34020AHTM40 is a second-generation graphics system processor designed for high-performance raster graphics operations, featuring a 512-byte on-chip instruction cache, a 512-megabyte linear address space, and support for 1- to 32-bit pixel sizes with 16 Boolean and six arithmetic raster operations. It is packaged in a 132-pin ceramic flat pack with unformed leads and operates over a military temperature range of -55°C to 125°C. The device includes programmable CRT control, direct DRAM/VRAM interfacing, and a flexible host processor interface with prefetch and implicit addressing. It is object-code compatible with the SMJ34010 and supports multiprocessing and DMA environments.
Graphics System Processor 132-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | SMJ34020AHTM40 |
| Product Name | SMJ34020A Graphics System Processor |