Haptics Enabled Device authenticated to run Immersion Touchsense technology 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 208854-MSP430TCH5ERH
Packaging: Reel - TR
Applications: Haptics and Capacitive Touch Controller
Mounting: SMD (SMT)
Number of I/O: 24
Program Memory Type: FLASH (16 kB)
Controller Series: MSP430
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN
Supply Voltage - Operating: 1.8 V to 3.6 V
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 250
16-Bit RISC MCU, 32-VQFN, 1.8-3.6V, 16KB FLASH, 512B RAM, 24 I/O Product overview: MSP430TCH5ERHBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 3.6V, 16KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MSP430TCH5ERHBT can be used for catalog matching and distributor lookup.
IC MCU 16BIT HAPTICS 32VQFN
IC MCU 16BIT HAPTICS 32VQFN
IC MCU 16BIT HAPTICS 32VQFN
IC MCU 16BIT HAPTICS 32VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430TCH5ERHBT | 208854-MSP430TCH5ERHBT | 769-MSP430TCH5ERHBT | MSP430TCH5ERHBT-ND | MSP430TCH5ERHBT | MSP430TCH5ERHBT | MSP430TCH5ERHBT |
| Product Name | MSP430TCH5E Haptics Enabled Device authenticated to run Immersion Touchsense technology | Embedded - Embedded - Microcontrollers - Application Specific - MSP430TCH5ERHBT | 16-bit 3.6V 16KB VQFN Embedded Microcontroller MCU | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| Clock Speed | 16 MHz | ||||||
| Features | Watchdog Timer | ||||||
| Bits | 16 Bit | ||||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to ? volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | ||
| Serial Interface | I²C; SPI; UART | SPI; UART; USART | I²C; SPI; UART; USART; I²C, IrDA, LIN, SPI, UART/USART |