Texas Instruments TMS570LS10206 ARM Cortex-R4F Flash Microcontroller S5LS10206ASPGEQQ1

Description
ARM Cortex-R4F Flash Microcontroller 144-LQFP -40 to 125
Request a Quote Datasheet
Description
ARM Cortex-R4F Flash Microcontroller 144-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS570LS10206 ARM Cortex-R4F Flash Microcontroller
S5LS10206ASPGEQQ1
TMS570LS10206 ARM Cortex-R4F Flash Microcontroller S5LS10206ASPGEQQ1
ARM Cortex-R4F Flash Microcontroller 144-LQFP -40 to 125

ARM Cortex-R4F Flash Microcontroller 144-LQFP -40 to 125

Buy Now Datasheet
Microcontrollers - 296-30517-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30517-ND
Microcontrollers 296-30517-ND
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1261988-S5LS10206ASPGEQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1261988-S5LS10206ASPGEQQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1261988-S5LS10206ASPGEQQ1
Win Source Part Number: 1261988-S5LS10206ASP GEQQ1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Core Processor: ARM® Cortex®-R4F Speed: 140MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 16/32-Bit Connectivity: CANbus, LINbus, SCI, SPI, UART/USART Peripherals: DMA, POR Number of I/O: 68 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 160K x 8 Data Converters: A/D 20x12b Oscillator Type: External Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.35V ~ 1.65V ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-30517,2156-S5LS1 0206ASPGEQQ1,S5LS102 06ASPGEQQ1,TEXTISS5L S10206ASPGEQQ1 Base Product Number: S5LS10206 Product Status: Not For New Designs

Win Source Part Number: 1261988-S5LS10206ASPGEQQ1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R
Core Processor: ARM® Cortex®-R4F
Speed: 140MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: CANbus, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, POR
Number of I/O: 68
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 160K x 8
Data Converters: A/D 20x12b
Oscillator Type: External
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.35V ~ 1.65V
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-30517,2156-S5LS10206ASPGEQQ1,S5LS10206ASPGEQQ1,TEXTISS5LS10206ASPGEQQ1
Base Product Number: S5LS10206
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
140MHz 1MB 160KB Embedded Microcontroller MCU
685-S5LS10206ASPGEQQ1
140MHz 1MB 160KB Embedded Microcontroller MCU 685-S5LS10206ASPGEQQ1
ARM Cortex-R4F MCU, 140MHz, 1MB Flash, 160KB RAM, 24 ADC, 68 I/O, LQFP Product overview: S5LS10206ASPGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHz, 1MB, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 140MHz, 1MB, 160KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S5LS10206ASPGEQQ 1 can be used for catalog matching and distributor lookup.

ARM Cortex-R4F MCU, 140MHz, 1MB Flash, 160KB RAM, 24 ADC, 68 I/O, LQFP Product overview: S5LS10206ASPGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHz, 1MB, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 140MHz, 1MB, 160KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S5LS10206ASPGEQQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S5LS10206ASPGEQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S5LS10206ASPGEQQ1
Microcontrollers S5LS10206ASPGEQQ1
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S5LS10206ASPGEQQ1
ARM Microcontrollers - MCU S5LS10206ASPGEQQ1
ARM Microcontrollers - MCU ARM Cortex-R4F Flash MCU

ARM Microcontrollers - MCU ARM Cortex-R4F Flash MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S5LS10206ASPGEQQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S5LS10206ASPGEQQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers S5LS10206ASPGEQQ1
IC MCU 16/32BIT 1MB FLSH 144LQFP

IC MCU 16/32BIT 1MB FLSH 144LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S5LS10206ASPGEQQ1 296-30517-ND 1261988-S5LS10206ASPGEQQ1 685-S5LS10206ASPGEQQ1 S5LS10206ASPGEQQ1 S5LS10206ASPGEQQ1 S5LS10206ASPGEQQ1
Product Name TMS570LS10206 ARM Cortex-R4F Flash Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 140MHz 1MB 160KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Clock Speed 140 MHz 140 MHz 140 MHz 140 MHz
Bits Other; A/D 20x12b
RAM 160 KB 1000 KB 160 KB 160 KB 160 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers